EN
  • EN
  • DE

OSD3358-512M-BAS

Part No OSD3358-512M-BAS
Manufacturer OCS
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC MODULE CORTEX-A8 1GHZ 512MB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001221-OSD3358-512M-BAS
Win Source Part Number Cross
Manufacturer Octavo Systems LLC
Category Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules
Series OSD335x
Package Tray
Product Status Active
Module/Board Type MPU Core
Core Processor ARM® Cortex®-A8, AM3358
Speed 1GHz
Connector Type 400-BGA
Ultra Librarian 3D Model Ultra Librarian OSD3358-512M-BAS CAD Model

Description

The OSD335x is an embedded microcontroller module from Octavo Systems LLC.

  • Series: OSD335x
  • Core Processor: ARM® Cortex®-A8, AM3358
  • Processor Speed: 1GHz
  • Connector Type: 400-BGA
  • Co-Processor: NEON™ SIMD
  • Product Status: active
  • Mounting Type: surface mount
  • Package/Case: tray

You May Also Be Interested in

Altera
LOADABLE PLD, PBGA672 /
Need more? Email Us
Microchip Technology
IC FPSLIC 40KGATE 25MHZ 256CABGA
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
Need more? Email Us
Intel
IC FPGA 178 I/O 256FBGA
Lowest to $88.1323
Altera
IC EXCALIBUR ARM 672FBGA / FPGA APEX 20K Family 400K Gates 16640 Cells 1.8V 672-Pin FC-FBGA Tray
Need more? Email Us
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
Lowest to $14.6893
OCS
IC MODULE CORTEX-A8 1GHZ 512MB
Lowest to $78.8060
Microchip Technology
IC FPSLIC 40K GATE 25MHZ 208QFP
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 144LQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8060 $78.8060
2+ $76.3433 $152.6866
3+ $73.8806 $221.6418
4+ $71.4180 $285.6720
5+ $64.0299 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess