EN
  • EN
  • DE

AT94S40AL-25BQI

Part No AT94S40AL-25BQI
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC FPSLIC 40K GATE 144LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Mfr Microchip Technology
Series FPSLIC®
Package Tray
Product Status Obsolete
Core Type 8-bit AVR
Speed 16 MHz
Interface I2C, UART
Program SRAM Bytes 20K-32K
FPGA SRAM 18kb
EEPROM Size 1M x 8
Data SRAM Bytes 4K ~ 16K
FPGA Core Cells 2304
FPGA Gates 40K
FPGA Registers 2862
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1342658-AT94S40AL-25BQI
Ultra Librarian 3D Model Ultra Librarian AT94S40AL-25BQI CAD Model

Description

Microchip Technology's AT94S40AL-25BQI: A Versatile FPGA Solution

The AT94S40AL-25BQI is a high-performance FPGA (Field Programmable Gate Array) device from Microchip Technology, renowned for its reliability and flexibility in various applications. This product is part of the FPSLIC (Field Programmable System Level Integrated Circuit) family, which combines the advantages of programmable logic with the versatility of a high-speed AVR microcontroller. The AT94S40AL-25BQI is designed to cater to the needs of designers who require a customizable solution for their embedded systems.

With an operating temperature range of -40°C to 85°C, this robust component ensures reliable performance even in harsh environmental conditions, making it suitable for industrial, automotive, and other demanding applications. The device operates at a speed grade of 25 MHz, providing a balance between power consumption and processing capability.

The AT94S40AL-25BQI comes in a 144-LQFP (Low Profile Quad Flat Pack) package, which offers a compact footprint while still providing sufficient I/O options for complex designs. Its integrated logic and microcontroller architecture allow for significant board space savings and reduced power consumption compared to using separate components.

Key features of the AT94S40AL-25BQI include:

  • A 40K system gate FPGA array for customizable digital logic
  • An embedded high-speed AVR microcontroller for system control tasks
  • JTAG (Joint Test Action Group) support for programming and debugging ease
  • Non-volatile memory blocks for secure data storage
  • Multiple I/O ports for versatile connectivity options

Engineers and designers can take advantage of the AT94S40AL-25BQI to create highly integrated, custom solutions for their specific application needs. Whether it's for developing complex digital systems, rapid prototyping, or creating scalable designs that can evolve with changing requirements, the AT94S40AL-25BQI from Microchip Technology stands as a compelling choice for FPGA integration.

Overall, the AT94S40AL-25BQI represents a powerful and flexible building block for modern electronic systems, delivering the performance and adaptability required by today's innovative projects.

You May Also Be Interested in

Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
Lowest to $14.6893
Intel
IC FPGA 178 I/O 256FBGA
Lowest to $232.6042
Altera
LOADABLE PLD, PBGA672 /
Need more? Email Us
Altera
EXCALIBUR ARM922T 32 BIT RISC CO /
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 144LQFP
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $82.9036
Microchip Technology
IC FPSLIC 40K GATE 144LQFP
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 256BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess