EN
  • EN
  • DE

AT94S10AL-25DGC

Part No AT94S10AL-25DGC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC FPSLIC 10K GATE 25MHZ 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series FPSLIC®
Package Tray
Part Status Obsolete
Speed 25 MHz
EEPROM Size 512K x 8
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 256-LBGA, CABGA
Case / Package 256-CABGA (17x17)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912015-AT94S10AL-25DGC
Ultra Librarian 3D Model Ultra Librarian AT94S10AL-25DGC CAD Model

Description

The AT94S10AL-25DGC is a cutting-edge integrated circuit from Microchip Technology, known for its high performance and reliability in a wide range of applications. This device is part of the FPSLIC (Field Programmable System Level Integrated Circuit) family, which combines the versatility of field-programmable gate arrays (FPGAs) with the power of microcontrollers, providing a highly flexible and customizable solution for system designers.

Key Features

  • High-Speed Performance: With a 25 MHz clock speed, the AT94S10AL-25DGC offers swift data processing capabilities, making it suitable for time-sensitive applications.
  • Integrated AVR Microcontroller: The device includes an AVR microcontroller core, renowned for its ease of use and efficient operation, ensuring smooth and effective control within embedded systems.
  • Programmable Logic: The FPGA portion provides a high level of customization, allowing designers to configure the logic to meet specific application requirements.
  • Memory: It comes equipped with on-chip memory, facilitating efficient data storage and retrieval without the need for external memory components.
  • Robust I/O Capabilities: A variety of input/output options enable the AT94S10AL-25DGC to interface with a wide array of peripheral devices and systems.
  • Low Power Consumption: Designed with power efficiency in mind, this product is ideal for applications where power availability is limited or conservation is a priority.

Applications

The versatility of the AT94S10AL-25DGC makes it suitable for a diverse set of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Quality and Reliability

Microchip Technology's commitment to quality ensures that the AT94S10AL-25DGC meets stringent industry standards for performance and reliability. Customers can trust this product to deliver consistent results in critical and demanding environments.

Whether you're developing a complex industrial system or a simple consumer gadget, the AT94S10AL-25DGC from Microchip Technology offers the flexibility, performance, and reliability to bring your innovative ideas to life.

You May Also Be Interested in

Altera
Need more? Email Us
Microchip Technology
IC FPSLIC 40KGATE 25MHZ 256CABGA
Need more? Email Us
Atmel
FPGA, 576 CLBS, 10000 GATES, 25M /
Lowest to $39.8584
Altera
IC EXCALIBUR ARM 672FBGA / FPGA APEX 20K Family 400K Gates 16640 Cells 1.8V 672-Pin FC-FBGA Tray
Need more? Email Us
Altera
EXCALIBUR ARM922T 32 BIT RISC CO /
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 144LQFP
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $82.9036
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 256BGA
Need more? Email Us
Altera
LOADABLE PLD, PBGA672 /
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess