EN
  • EN
  • DE

105300-2200

Part No 105300-2200
Manufacturer Molex, LLC
Catalog Unclassified
Description NANO-FIT CRIMP TERM 20-22 15AU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.90.4000
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905087-105300-2200
Ultra Librarian 3D Model Ultra Librarian 105300-2200 CAD Model

Description

The 105300-2200 is a Micro-Fit 3.0 connector housing manufactured by Molex, LLC. It is designed for wire-to-board connections in a variety of electronic applications. The Micro-Fit 3.0 connector system provides a high-density, compact solution for power and signal connections.

Applications:

  • Consumer Electronics: Interconnecting PCBs in televisions, audio equipment, and appliances.
  • Industrial Equipment: Providing reliable connections in control systems, power supplies, and machinery.
  • Automotive Electronics: Connecting sensors, actuators, and control units in automotive systems.
  • Networking Equipment: Interconnecting PCBs in routers, switches, and servers.
  • Medical Devices: Providing secure and reliable connections in medical equipment.

Features:

  • Micro-Fit 3.0 Design: Provides a compact and high-density connection solution.
  • Wire-to-Board Connection: Connects wires directly to a printed circuit board.
  • Durable Housing Material: Made from high-quality plastic for reliable performance.
  • Positive Locking Mechanism: Ensures secure and reliable connections.
  • Polarization Features: Prevents mismating and ensures correct orientation.
  • 22 Circuits: Accommodates a large number of signals or power lines.

Benefits:

  • Compact Design: Saves space on printed circuit boards.
  • Reliable Connection: Positive locking mechanism ensures a secure connection.
  • Easy Assembly: Simple and straightforward assembly process.
  • Reduced Downtime: Minimizes connection failures and reduces maintenance requirements.
  • Versatile Application: Suitable for a wide range of electronic applications.

Additional Details:

The 105300-2200 connector housing is designed to accept Micro-Fit 3.0 crimp terminals. It has a pitch of 3.0mm. The housing material is typically a UL 94V-0 rated plastic. The connector is designed to meet various industry standards for safety and performance. Specific electrical characteristics, such as voltage and current ratings, are detailed in the product datasheet.

You May Also Be Interested in

ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0961 $50.4525
1,270+ $0.0789 $100.2030
1,965+ $0.0764 $150.1260
2,710+ $0.0739 $200.2690
3,500+ $0.0715 $250.2500
4,685+ $0.0641 $300.3085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess