EN
  • EN
  • DE

AT91SAM9M11B-CU

Part No AT91SAM9M11B-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 64KB ROM 324TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 324-TFBGA (15x15)
Manufacturer Microchip Technology
Series SAM9M
Package Tray
Core Processor ARM926EJ-S
Speed 400MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 324-TFBGA
Case / Package 324-TFBGA (15x15)
Family Name AT91SAM9
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 126
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862214-AT91SAM9M11B-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM9M11B-CU CAD Model

Description

Microchip Technology's AT91SAM9M11B-CU

The AT91SAM9M11B-CU from Microchip Technology is a high-performance microcontroller that integrates advanced features suitable for a wide range of applications including industrial automation, consumer electronics, and IoT devices. This powerful component is based on the ARM926EJ-S processor, which operates at speeds up to 400 MHz, providing robust computing capabilities for complex tasks.

Key features of the AT91SAM9M11B-CU include its rich set of peripherals and interfaces that facilitate seamless integration into various system designs. It comes with an integrated LCD controller that supports numerous display types, making it an excellent choice for applications with graphical user interfaces. The device also includes a touch screen controller, adding to its versatility in interactive applications.

In terms of connectivity, the AT91SAM9M11B-CU offers a variety of options. It features USB host and device ports, allowing for easy connection to other devices and peripherals. Additionally, it includes multiple serial communication interfaces, such as USART, SPI, and I2C, which are essential for data exchange in embedded systems. The inclusion of an Ethernet MAC provides the necessary infrastructure for networked applications, enabling the device to communicate over local networks or the internet.

Security is a critical concern in today's connected world, and the AT91SAM9M11B-CU addresses this with its integrated security features. It comes with a hardware encryption engine that supports AES, 3DES, and SHA algorithms, ensuring data protection and secure communication. Furthermore, it has a true random number generator (TRNG) for generating cryptographic keys and a secure boot feature that helps in protecting the system from unauthorized firmware modifications.

With its 32-bit architecture and on-chip memory including ROM, SRAM, and DDR2/DDR3/LPDDR support, the AT91SAM9M11B-CU is designed to handle demanding applications efficiently. Its low-power operation modes help in conserving energy, making it suitable for battery-powered devices. The AT91SAM9M11B-CU is available in a 217-ball BGA package, providing a compact solution for space-constrained applications.

Overall, the AT91SAM9M11B-CU is a feature-rich microcontroller that delivers the performance, connectivity, and security required for modern electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess