EN
  • EN
  • DE

SN75115DR

Part No SN75115DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/2 16SOIC / 0/2 Receiver 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 75000
Type Receiver
Number of Drivers/Receivers 0/2
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN75115
Other Names SN75115DRG4,SN75115DRG4,SN75115DRE4,SN75115DRE4,2156-SN75115DR,TEXTISSN75115DR
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261147-SN75115DR
Ultra Librarian 3D Model Ultra Librarian SN75115DR CAD Model

Description

Texas Instruments SN75115DR Dual Differential Receiver

The Texas Instruments SN75115DR is a high-performance, dual-line differential receiver designed to meet the rigorous demands of balanced transmission lines. This integrated circuit is part of TI's renowned interface product line, specifically crafted to provide reliable solutions for digital communication systems that require differential signal reception.

Key Features

  • Dual Channels: The SN75115DR contains two independent differential line receivers, making it a versatile choice for applications that require the simultaneous processing of multiple signals.
  • Compatibility: This device is designed to be compatible with industry-standard RS-422, RS-423, and RS-485 specifications, ensuring that it can be easily integrated into a variety of communication systems.
  • High-Speed Operation: The device is capable of handling high data rates, making it suitable for fast-paced environments where quick data processing is crucial.
  • Improved Noise Immunity: Differential signaling provides enhanced noise immunity, which is critical in maintaining signal integrity in electrically noisy environments.
  • Wide Range of Supply Voltages: The SN75115DR operates over a broad range of supply voltages, from 4.75V to 5.25V, providing flexibility in system design and ensuring compatibility with various logic families.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, thus contributing to the overall energy efficiency of the system in which it is deployed.

Applications

The SN75115DR is suitable for a wide array of applications including, but not limited to, professional communication systems, industrial control networks, and high-speed data acquisition systems. Its robust design ensures reliable performance in applications where data integrity and system reliability are of paramount importance.

Package and Quality

Enclosed in an industry-standard 8-pin SOIC package, the SN75115DR is designed for surface-mount technology (SMT), allowing for compact and efficient PCB design. Texas Instruments is committed to high-quality manufacturing processes, and the SN75115DR is no exception, ensuring that each device meets TI's stringent quality standards.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess