EN
  • EN
  • DE

LPC1837JBD144

Part No LPC1837JBD144
Manufacturer NXP / Nexperia
Catalog Misc Products
Description Errata sheet LPC185x, LPC183x, LPC182x, LPC181x flash-based devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828193-LPC1837JBD144
Ultra Librarian 3D Model Ultra Librarian LPC1837JBD144 CAD Model

Description

The NXP LPC1837JBD144 is a feature-rich microcontroller that is part of the LPC1800 series, designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller is based on a high-performance ARM Cortex-M3 processor which operates at speeds of up to 180 MHz. It is an ideal choice for industrial control, medical systems, protocol converters, and various forms of wired and wireless networking.

The LPC1837JBD144 comes in a 144-pin LQFP package and boasts a comprehensive set of peripherals. It includes up to 1 MB of flash memory, 136 KB of on-chip SRAM, and a versatile set of connectivity options such as USB, CAN, UART, I2C, SPI, and more. This microcontroller also features a unique quad SPI Flash Interface (SPIFI), which allows it to interface directly with high-speed quad SPI flash devices.

For graphical user interfaces, the LPC1837JBD144 supports a color LCD with a resolution of up to 1024x768 pixels, making it a suitable choice for human-machine interface (HMI) applications. Its advanced configurable peripherals, such as the State Configurable Timer (SCT), Serial General Purpose I/O (SGPIO) interface, and the Event Recorder, enable highly efficient handling of complex tasks.

Security and system integrity are also a focus for this microcontroller, which includes a CRC engine to ensure the integrity of communications and memory contents, as well as a unique device serial number for identification purposes. The microcontroller's power efficiency is enhanced by its Sleep and Deep power-down modes, which are designed to minimize power consumption during idle periods.

The LPC1837JBD144 is supported by the comprehensive LPC software ecosystem, which includes an extensive suite of tools for development, such as IDEs, middleware, and compatible third-party applications. This ensures that developers can rapidly bring their products to market while benefiting from the advanced features of the LPC1837JBD144.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess