EN
  • EN
  • DE

AT91RM3400-AU-002

Part No AT91RM3400-AU-002
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB ROM 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM7TDMI series Microcontroller IC 16/32-Bit 66MHz 256KB (256K x 8) ROM 100-LQFP (14x14)
Manufacturer Microchip Technology
Series AT91
Package Tray
Part Status Obsolete
Core Processor ARM7TDMI
Core Size 16/32-Bit
Speed 66MHz
Connectivity I2C, MMC, SPI, SSC, UART/USART, USB
Peripherals WDT
Number of I/O 63
Program Memory Size 256KB (256K x 8)
Program Memory Type ROM
Supply Voltage 1.65V ~ 1.95V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name AT91RM3400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862208-AT91RM3400-AU-002
Ultra Librarian 3D Model Ultra Librarian AT91RM3400-AU-002 CAD Model

Description

The AT91RM3400-AU-002 from Microchip Technology is a robust and versatile microcontroller designed to cater to the needs of demanding embedded applications. This high-performance chip is based on the ARM9 processor core, which is renowned for its balance between power consumption and processing capabilities, making it an ideal choice for portable and power-sensitive devices.

Key Features:

  • Processor Core: ARM926EJ-S core with 32-bit RISC architecture, ensuring efficient processing and multitasking abilities.
  • Operating Speed: Capable of running at a clock speed of up to 200 MHz, providing swift response times and handling for complex operations.
  • Memory Support: Integrated with a memory controller that supports SDRAM, static memories, and burst Flash, enabling flexible memory options for various applications.
  • Connectivity: Features a wide range of connectivity options including USB, SPI, USART, and TWI, facilitating easy integration with peripheral devices.
  • Power Management: Advanced power management techniques are implemented to minimize power consumption during idle and active states.
  • Security: Comes with enhanced security features such as a random number generator and a protection unit to safeguard your system.
  • Package: Available in a 217-ball BGA package, which is compact and suitable for space-constrained applications.

Applications:

The AT91RM3400-AU-002 is a versatile component that can be utilized in a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Smart energy solutions
  • Automotive electronics
  • Networking equipment
  • Point-of-sale terminals

With its robust design and extensive feature set, the AT91RM3400-AU-002 from Microchip Technology is engineered to provide reliable performance for sophisticated embedded systems, ensuring your products are equipped with cutting-edge technology.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess