EN
  • EN
  • DE

MCP3208T-BI/SL

Part No MCP3208T-BI/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel Single ADC SAR 100ksps 12-bit Serial Automotive 16-Pin SOIC N T/R / IC ADC 12BIT 2.7V 8CH SPI 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 100k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 208204-MCP3208T-BI/SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP3208
Introduction Date August 19, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP3208T-BI/SL CAD Model

Description

Microchip Technology MCP3208T-BI/SL

The MCP3208T-BI/SL is a high-performance, 12-bit analog-to-digital converter (ADC) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This ADC is a crucial component for applications requiring high-resolution analog to digital conversions, such as industrial automation, instrumentation, and medical devices.

Featuring eight channels, the MCP3208T-BI/SL offers flexibility for monitoring multiple analog inputs. This can be particularly useful in systems that need to measure various sensors or control signals simultaneously. The device operates with a supply voltage ranging from 2.7V to 5.5V, making it versatile for different power environments and compatible with both 3.3V and 5V logic levels.

One of the key advantages of the MCP3208T-BI/SL is its SPI interface, which allows for high-speed data communication with microcontrollers or microprocessors. This interface ensures seamless integration into most digital systems, providing a straightforward and efficient way to transmit the converted data.

The MCP3208T-BI/SL offers a pseudo-differential input mode, which is particularly useful in environments with common-mode noise, as it helps to increase the noise immunity of the system. Additionally, the device boasts an impressive conversion rate of up to 100 ksps (kilo-samples per second), enabling real-time data acquisition for dynamic systems.

For applications that require precise calibration, the MCP3208T-BI/SL also includes an on-chip sample and hold circuit. This feature ensures that the input signal is stable during the conversion process, resulting in highly accurate measurements.

Encased in a 16-pin narrow SOIC package, the MCP3208T-BI/SL is designed for space-constrained applications. Its compact form factor allows it to be easily integrated into PCB designs without occupying excessive space.

In summary, the MCP3208T-BI/SL from Microchip Technology is a robust and reliable ADC solution offering high-resolution conversion, multiple input channels, and high-speed SPI communication, making it an excellent choice for a wide range of precision analog-to-digital conversion applications.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5973 $50.3622
34+ $2.9516 $100.3544
53+ $2.8594 $151.5482
73+ $2.7671 $201.9983
94+ $2.6749 $251.4406
126+ $2.3982 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,646 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess