EN
  • EN
  • DE

SN74ABT241AN

Part No SN74ABT241AN
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20DIP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ABT241
Other Names -SN74ABT241ANE4R,SN74ABT241ANE4,TEXTISSN74ABT241AN,-296-3965-5,-SN74ABT241ANR,296-3965-5,-296-3965-5,-SN74ABT241ANE4,2156-SN74ABT241AN,SN74ABT241ANE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260100-SN74ABT241AN
Ultra Librarian 3D Model Ultra Librarian SN74ABT241AN CAD Model

Description

The SN74ABT241AN is a high-performance, octal buffer and line driver designed specifically to improve both the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. Manufactured by Texas Instruments, this integrated circuit is part of their ABT (Advanced BiCMOS Technology) family, offering a perfect blend of speed and power consumption.

With its two-state outputs, the SN74ABT241AN is capable of driving heavily loaded outputs with the highest level of efficiency, making it an ideal choice for interfacing with bus lines in a memory buffer or bus-oriented system. Each octal buffer and line driver features two separate output-enable (OE) inputs for greater flexibility in application.

Key Features:

  • State-of-the-Art EPIC-B BiCMOS Design: Significantly reduces power dissipation while maintaining high-speed operation.
  • High-Drive Outputs: -32-mA IOH and 64-mA IOL on both the A and B ports, providing excellent drive capabilities.
  • 3-State Outputs: Drive bus lines or buffer memory address registers with the freedom to disable the output stage, allowing multiple devices to share a bus line.
  • Multiple Output-Enable Inputs: Offers greater control and flexibility in application.
  • Package: Housed in a standard 20-pin DIP (Dual In-line Package), making it suitable for a broad range of applications and easy to integrate into existing designs.

Applications:

The SN74ABT241AN is commonly used in digital systems where high speed, low power dissipation, and high noise immunity are required. Its applications span across:

  • Memory Drivers
  • Buffer Memory Address Registers
  • Clock Drivers
  • Bus-Oriented Systems

As a versatile and reliable component from Texas Instruments, the SN74ABT241AN is a staple in the design of high-speed digital systems that demand robust performance with efficient power usage.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess