EN
  • EN
  • DE

AT83C51RC2WPARLTUM

Part No AT83C51RC2WPARLTUM
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046629-AT83C51RC2WPARLTUM
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT83C51RC2WPARLTUM CAD Model

Description

Product Overview

The AT83C51RC2WPARLTUM is a high-performance microcontroller from Microchip Technology, designed to offer an optimal balance between power consumption and processing capability. This device is part of Microchip's extensive range of embedded control solutions, which are renowned for their reliability and flexibility in various applications.

Key Features

  • Core: The AT83C51RC2WPARLTUM is built around an 80C51 processor core that is capable of executing instructions efficiently, making it suitable for a wide array of applications that require a robust control unit.
  • Memory: This microcontroller comes equipped with 256 KB of flash memory, providing ample space for complex programs and data storage. Additionally, it features 8 KB of RAM for temporary data storage and smooth operation.
  • Speed: With an operating frequency of up to 60 MHz, the AT83C51RC2WPARLTUM can handle tasks that demand quick processing and real-time responses.
  • I/O Ports: It offers a variety of input/output options to interface with other devices, including standard digital I/O pins, which are essential for embedded systems that interact with sensors, actuators, and other peripherals.
  • Power Efficiency: Designed with power efficiency in mind, this microcontroller is suitable for battery-powered applications, where power consumption is a critical factor.
  • Temperature Range: The device operates within an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.

Applications

The versatility of the AT83C51RC2WPARLTUM makes it an excellent choice for a broad spectrum of applications, including but not limited to industrial control systems, automation, automotive electronics, and IoT devices. Its combination of processing power, memory capacity, and power efficiency enables designers to create sophisticated systems that are both cost-effective and energy-efficient.

Quality and Support

Microchip Technology is known for its commitment to quality, and the AT83C51RC2WPARLTUM is no exception. Customers can expect reliable performance backed by Microchip's comprehensive technical support and extensive documentation, ensuring a smooth development process from prototype to production.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess