EN
  • EN
  • DE

BZT52C30Q-7-F

Part No BZT52C30Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description ZENER DIODE SOD123 T&R 3K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201477-BZT52C30Q-7-F
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Active
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±6.67%
Power - Max 370 mW
Impedance (Max) (Zzt) 80 Ohms
Ultra Librarian 3D Model Ultra Librarian BZT52C30Q-7-F CAD Model

Description

Product Overview: BZT52C30Q-7-F by Diodes Incorporated

The BZT52C30Q-7-F is a high-performance, surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This Zener diode is part of the BZT52 series, which is known for its compact size and high reliability, making it an ideal choice for a variety of electronic applications.

Key Features

  • Voltage Regulation: The BZT52C30Q-7-F provides a nominal Zener voltage of 30V, which is suitable for voltage regulation applications, ensuring stable performance even under varying voltage conditions.
  • Power Dissipation: With a power dissipation of 410mW, this Zener diode can withstand moderate levels of power while maintaining its integrity and functionality.
  • Package: It comes in a convenient SOD-123 package, which is not only small and space-saving but also compatible with automated assembly processes, making it a great choice for high-density circuit designs.
  • Thermal Performance: The device features excellent thermal performance, ensuring that it operates efficiently across a broad temperature range.
  • Low Leakage Current: The low leakage current characteristic of the BZT52C30Q-7-F minimizes power loss and improves the overall efficiency of the circuit in which it is used.

Applications

The BZT52C30Q-7-F Zener diode is versatile and can be used in a wide array of applications including:

  • Voltage stabilization in power supplies
  • Overvoltage protection circuits
  • Switching operations
  • Consumer electronics such as TVs, radios, and computers
  • Industrial equipment and control systems

Quality and Reliability

Diodes Incorporated ensures that the BZT52C30Q-7-F meets rigorous standards for quality and reliability. The device is RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of hazardous substances. Additionally, it is designed to meet or exceed the requirements of the automotive industry standard AEC-Q101, which underscores its suitability for use in automotive applications where reliability is of utmost importance.

In summary, the BZT52C30Q-7-F Zener diode from Diodes Incorporated is a robust, reliable, and versatile component that offers excellent performance for a variety of electronic applications. Its compact form factor, combined with its high power dissipation and stable voltage regulation capabilities, makes it a top choice for designers and engineers looking to enhance their circuit designs.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,305+ $0.0384 $50.1120
3,175+ $0.0315 $100.0125
4,905+ $0.0306 $150.0930
6,760+ $0.0296 $200.0960
8,745+ $0.0286 $250.1070
11,720+ $0.0256 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,170 pieces
MOQ: 1305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess