EN
  • EN
  • DE

ADP1050ACPZ-R7

Part No ADP1050ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Applications Power Supply Controller/Monitor
Parts Input Voltage (V) 0V ~ 1.6V
Supply Voltage (V) 3V ~ 3.6V
Supply Current 28.5mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (4x4)
Family Part Number ADP1050
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141113-ADP1050ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1050ACPZ-R7 CAD Model

Description

The ADP1050ACPZ-R7 is a state-of-the-art digital power controller from Analog Devices Inc., designed to deliver precise and efficient control for a variety of power supply systems. This highly integrated device is specifically engineered to optimize the performance of DC-to-DC power supply applications, including servers, telecommunications, and industrial equipment.

Key Features

  • Advanced Digital Control: The ADP1050ACPZ-R7 employs sophisticated digital algorithms that allow for precise control of the power conversion process, resulting in improved efficiency and performance.
  • Programmable Flexibility: With its programmable nature, the device enables customization to meet specific application requirements, providing flexibility in design and functionality.
  • High Integration: This controller integrates critical functions such as PWM generation, voltage and current sensing, and fault protection, which simplifies design and reduces external component count.
  • Robust Communication Interface: The ADP1050ACPZ-R7 supports PMBus™ and I2C interfaces, allowing for comprehensive system monitoring and control through digital communication.
  • Efficient Power Management: It supports a wide range of output voltages and is optimized for high-density power applications, ensuring efficient power management and reduced energy consumption.

Product Specifications

Parameter Value
Package 32-lead LFCSP
Operating Temperature -40°C to +125°C
Input Voltage Range 4.5V to 15V
Output Voltage Range 0.6V to 5.5V

Applications

The ADP1050ACPZ-R7 is ideal for a wide range of power management applications, including but not limited to:

  • Server and Storage Systems
  • Telecommunication Equipment
  • Industrial and Instrumentation Systems
  • Networking Infrastructure

With its combination of digital precision, programmability, and integration, the ADP1050ACPZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the efficiency and reliability of their power supply systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3059 $52.8944
37+ $2.7126 $100.3662
58+ $2.6278 $152.4124
79+ $2.5430 $200.8970
102+ $2.4583 $250.7466
137+ $2.2040 $301.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,469 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess