EN
  • EN
  • DE

AT76C517-1-JCT100

Part No AT76C517-1-JCT100
Manufacturer Microchip Technology
Catalog Specialized ICs
Description AT76C517-1-JCT100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 62647-AT76C517-1-JCT100
Ultra Librarian 3D Model Ultra Librarian AT76C517-1-JCT100 CAD Model

Description

The AT76C517-1-JCT100 is a state-of-the-art microcontroller unit (MCU) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance MCU is designed to cater to a wide range of applications, from automotive systems to industrial automation, and is particularly well-suited for tasks that require robust operation, low power consumption, and advanced communication capabilities.

Key Features

  • Core: The AT76C517-1-JCT100 is built around a powerful core that ensures efficient processing of instructions, making it ideal for handling complex algorithms and control tasks.
  • Memory: It comes equipped with ample memory resources, including flash memory for program storage and RAM for data operations, providing developers with the flexibility to implement intricate software routines.
  • I/O Capabilities: A comprehensive set of input/output ports allows for seamless integration with a multitude of peripherals and sensors, facilitating the creation of multifaceted systems.
  • Communication Interfaces: The MCU features several communication interfaces, such as SPI, I2C, and UART, enabling it to connect and communicate with other devices within a network effortlessly.
  • Power Efficiency: Designed with power efficiency in mind, the AT76C517-1-JCT100 is capable of operating in various power-saving modes, significantly extending the battery life of portable devices.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability and performance even in harsh environmental conditions.

Applications

The versatility of the AT76C517-1-JCT100 makes it an excellent choice for a multitude of applications. It is often used in:

  • Automotive control systems
  • Industrial automation and control
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Consumer electronics

Quality and Support

Microchip Technology is committed to the highest standards of quality, and the AT76C517-1-JCT100 is no exception. It is backed by Microchip's renowned customer support and service, ensuring that developers have access to the resources they need to bring their products to market successfully.

For detailed specifications, application notes, and additional resources, developers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess