EN
  • EN
  • DE

AT42QT5320-MU

Part No AT42QT5320-MU
Manufacturer Microchip Technology
Catalog Unclassified
Description IC TOUCHSCREEN CTRLR 10BIT 32MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Microchip Technology
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 709520-AT42QT5320-MU
Ultra Librarian 3D Model Ultra Librarian AT42QT5320-MU CAD Model

Description

Microchip Technology's AT42QT5320-MU Capacitive Touch Controller

The AT42QT5320-MU is a state-of-the-art capacitive touch controller from Microchip Technology, designed to bring a new level of user interface sophistication to a wide range of consumer and industrial products. This compact, highly integrated device is capable of driving up to 32 self-capacitance or 16 mutual capacitance touch channels, making it an ideal solution for applications requiring multi-touch functionality and complex gesture recognition.

Key Features:

  • Multiple Touch Capabilities: The AT42QT5320-MU supports up to 32 self-capacitance or 16 mutual capacitance touch channels, allowing for the creation of advanced user interfaces with multi-touch and gesture control.
  • High Sensitivity: With its high level of sensitivity, the controller can detect and process touch inputs through thick glass or plastic overlays, enabling designers to create durable and sleek product designs.
  • Power Efficiency: Designed with power consumption in mind, the AT42QT5320-MU is suitable for battery-operated devices, featuring various power-saving modes to extend battery life.
  • Configurability: The device offers extensive configurability, allowing developers to fine-tune touch sensitivity, responsiveness, and functionality to meet specific application requirements.
  • Communication Interfaces: The AT42QT5320-MU provides versatile communication options, including I²C and SPI interfaces, for easy integration into various system architectures.

Applications:

The versatility of the AT42QT5320-MU capacitive touch controller makes it suitable for a diverse range of applications, such as:

  • Consumer Electronics (smartphones, tablets, remote controls)
  • Home Appliances (microwave ovens, washing machines)
  • Automotive Interfaces (infotainment systems, climate controls)
  • Industrial Controls (control panels, touch-enabled machinery)
  • Medical Devices (patient monitoring systems, diagnostic equipment)

With its robust feature set and flexibility, the AT42QT5320-MU from Microchip Technology is an excellent choice for designers looking to enhance the touch interface experience in their next-generation products. Its ability to handle complex touch inputs while maintaining a low power profile makes it a leading solution in the capacitive touch controller market.

You May Also Be Interested in

Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,880 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess