EN
  • EN
  • DE

DS1020S-15+

Part No DS1020S-15+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DEL LN 256TAP 48.25NS 16SOIC / Active Programmable Delay Line 1-IN 0.15ns ABS 48.25ns MAX 16-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Number of Taps/Steps 256
Function Programmable
Delay to 1st Tap 10ns
Tap Increment 150ps
Available Total Delays 48.25ns
Number of Independent Delays 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772855-DS1020S-15+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1020
Introduction Date November 17, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1020S-15+ CAD Model

Description

The DS1020S-15+ is a highly versatile and programmable delay line component designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This device is specifically engineered to provide precise, programmable delays for clock or data signals, making it an essential component in a wide range of digital systems where timing control is critical.

The DS1020S-15+ operates over a voltage range of 4.5V to 5.5V and offers a delay range from 4ns to 1000ns, which can be programmed in 63 equal increments. This makes it suitable for fine-tuning the timing of digital circuits, ensuring signal integrity, and improving system reliability. The delay is controlled via a 6-bit digital input, providing designers with the flexibility to adjust the timing as per the application's requirements.

With its compact SOIC-8 package, the DS1020S-15+ is designed for space-constrained applications and enables a clean, tidy layout on printed circuit boards. The device's robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C, making it suitable for deployment in harsh environments.

One of the key features of the DS1020S-15+ is its ability to provide a stable, precise delay that is immune to voltage and temperature variations. This stability is crucial for maintaining the timing accuracy in applications such as digital signal processing, communication systems, and data acquisition systems. Moreover, the device's low-power consumption makes it an ideal choice for portable and battery-powered applications.

In summary, the Maxim Integrated DS1020S-15+ programmable delay line is a high-performance component that offers designers a simple yet powerful solution for managing timing challenges in digital electronics. Its programmability, precision, and stability make it a go-to component for engineers looking to optimize the performance of their digital systems.

You May Also Be Interested in

Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $7.0747
ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess