EN
  • EN
  • DE
  • IT

AT42QT1050-MMHR

Part No AT42QT1050-MMHR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description 5 CHANNEL QTCH ADC I2C T-SNSR IC / Capacitive Touch Buttons 20-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Sensor, Capacitive Touch
Manufacturer Microchip Technology
Packaging Reel - TR
Type Buttons
Proximity Detection Yes
Number of Inputs Up to 5
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3x3)
Base Product Number AT42QT1050
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AT42QT1050-MMHRCT,1611-AT42QT1050-MMHRCT,AT42QT1050-MMHRDKR,1611-AT42QT1050-MMHRDKR,1611-AT42QT1050-MMHRDKRINACTIVE,1611-AT42QT1050-MMHRTRINACTIVE,1611-AT42QT1050-MMHRTR-ND,AT42QT1050-MMHRTR,1611-AT42QT1050-MMHRTR,1611-AT42QT1050-MMHRDKR-ND
Standard Package 6,000
Win Source Part Number 1321611-AT42QT1050-MMHR
Ultra Librarian 3D Model Ultra Librarian AT42QT1050-MMHR CAD Model

Description

Microchip Technology's AT42QT1050-MMHR: A Robust Touch Sensor IC

The AT42QT1050-MMHR is a high-performance, low-power charge-transfer QTouch sensor IC designed by Microchip Technology. This versatile device is specifically engineered to bring capacitive touch sensing to a wide range of applications. The AT42QT1050-MMHR is part of Microchip's renowned QTouch series, which is celebrated for its reliability and ease of integration in various touch-sensitive interfaces.

This innovative component can manage up to five individual touch channels, making it an ideal solution for implementing touch buttons, sliders, and wheels. The device operates on the principle of capacitive sensing, detecting touch by measuring changes in capacitance on the connected touch pads. This method provides a high level of sensitivity and is robust against environmental disturbances, ensuring reliable performance in different operating conditions.

One of the standout features of the AT42QT1050-MMHR is its self-calibration capability. The IC is designed to calibrate itself on power-up and continually re-calibrate during operation to compensate for gradual environmental changes. This feature minimizes the need for user intervention and helps maintain consistent touch detection over the product's lifespan.

Moreover, the AT42QT1050-MMHR boasts a range of built-in functionalities that simplify the design process for engineers. These include integrated power-on-reset, auto drift compensation, and noise filtering algorithms. The device also supports spread-spectrum modulation to mitigate the effects of RF interference, making it suitable for use in electrically noisy environments.

Designed with versatility in mind, the AT42QT1050-MMHR operates over a wide voltage range and is available in a compact, surface-mountable QFN package. This makes it easy to integrate into various designs, from consumer electronics to industrial control panels.

In conclusion, the AT42QT1050-MMHR from Microchip Technology stands out as a high-quality, flexible touch sensor IC that can bring capacitive touch capabilities to a broad array of products. Its ease of use, self-calibrating features, and robust performance make it an excellent choice for designers looking to enhance their applications with reliable touch sensing technology.

You May Also Be Interested in

STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9500 $58.5000
65+ $1.6000 $104.0000
100+ $1.5500 $155.0000
135+ $1.5000 $202.5000
175+ $1.4500 $253.7500
235+ $1.3000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,380 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess