EN
  • EN
  • DE

AT32UC3A364S-ALUT

Part No AT32UC3A364S-ALUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 A3
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 110
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.75V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number AT32UC3
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 565707-AT32UC3A364S-ALUT
Ultra Librarian 3D Model Ultra Librarian AT32UC3A364S-ALUT CAD Model

Description

Microchip Technology's AT32UC3A364S-ALUT

The AT32UC3A364S-ALUT is a high-performance, 32-bit AVR® microcontroller from Microchip Technology, designed to cater to a wide range of embedded system applications. This microcontroller is based on the AVR32UC core, which is renowned for its high data throughput and efficient operation, making it ideal for applications that require significant processing power and low-power consumption.

Key Features:

  • Processing Core: At the heart of the AT32UC3A364S-ALUT lies a 32-bit AVR32UC RISC microprocessor core that delivers exceptional computational speed and performance, ensuring that complex tasks are handled with ease.
  • Memory: The device comes equipped with 64KB of internal SRAM and 512KB of Flash memory, providing ample space for code storage and efficient in-system programming.
  • Connectivity: With a variety of communication interfaces, including USB, SPI, TWI (I²C), and USART, this microcontroller offers flexible options for connecting to other peripherals and devices.
  • Timers and PWM: Multiple 16-bit timers, PWM channels, and a real-time clock enhance the capability to manage timed events and complex waveform generation.
  • ADC and DAC: The integrated 10-bit Analog-to-Digital Converter (ADC) and Digital-to-Analog Converter (DAC) provide precision analog signal processing, which is crucial for sensor interfacing and control applications.
  • Operating Conditions: This microcontroller operates over an industrial temperature range and comes in a 144-lead LQFP (Low-profile Quad Flat Package), ensuring reliability and robustness in challenging environments.
  • Power Efficiency: It supports multiple power-saving modes, allowing for optimized power consumption tailored to the needs of the application.

Designed to be versatile and powerful, the AT32UC3A364S-ALUT is well-suited for a diverse range of applications including industrial control systems, medical devices, automotive electronics, and IoT devices. Its rich set of peripherals and interfaces, coupled with its low-power architecture, make it an excellent choice for designers looking to balance performance with energy efficiency.

With Microchip's commitment to long-term supply and support, the AT32UC3A364S-ALUT is a reliable and future-proof choice for your next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess