EN
  • EN
  • DE

XC6401EE20ER

Part No XC6401EE20ER
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408089-XC6401EE20ER
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6401EE20ER CAD Model

Description

The XC6401EE20ER is a highly precise and low-power consumption voltage detector manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a certain threshold. This makes it an essential component in safeguarding microcontrollers, memory devices, and other sensitive electronic components from erratic behavior or data corruption caused by voltage fluctuations.

Applications:

  • Microcontroller reset circuits: Ensuring a clean and reliable reset for microcontrollers upon power-up or brown-out conditions.
  • Memory protection: Preventing data corruption in SRAM, EEPROM, and Flash memory during voltage drops.
  • Power management systems: Monitoring battery voltage levels in portable devices and triggering low-battery warnings or shutdown procedures.
  • Real-time clock (RTC) backup: Maintaining RTC operation during main power failures.
  • Industrial control systems: Monitoring power supply voltages in critical industrial equipment.

Features:

  • High-accuracy voltage detection: Precisely monitors voltage levels with minimal error.
  • Low power consumption: Minimizes battery drain in portable applications.
  • Small package: Available in compact packages for space-constrained designs.
  • Built-in hysteresis: Prevents chattering during voltage transitions.
  • Open drain output: Allows for flexible connection to various logic levels.

Benefits:

  • Improved system reliability: Protects against voltage-related malfunctions and data loss.
  • Extended battery life: Low power consumption maximizes the runtime of battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced system safety: Prevents potentially dangerous conditions caused by unstable voltage levels.
  • Cost-effective solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

The XC6401EE20ER features a detection voltage of 2.0V. It is supplied in a small package, contributing to miniaturization of electronic devices. The device’s open drain output allows for flexible interfacing with various microcontrollers and digital circuits. The hysteresis characteristic of the detector ensures stable operation even in the presence of noisy voltage signals.

Torex Semiconductor's XC6401 series are known for their reliability and performance in demanding applications. The XC6401EE20ER is a suitable choice for designs requiring precise voltage monitoring, low power consumption, and a small form factor.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Via
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4814 $52.2210
36+ $2.8566 $102.8376
55+ $2.7673 $152.2015
75+ $2.6780 $200.8500
97+ $2.5888 $251.1136
130+ $2.3210 $301.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess