EN
  • EN
  • DE

PIC16LF1454-I/ST

Part No PIC16LF1454-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-TSSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 8
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name PIC16LF1454
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889547-PIC16LF1454-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16LF1454-I/ST CAD Model

Description

Microchip Technology PIC16LF1454-I/ST Microcontroller

The PIC16LF1454-I/ST is a high-performance, 14-pin microcontroller unit (MCU) designed and manufactured by Microchip Technology. It belongs to Microchip's extensive range of PIC microcontrollers, which are renowned for their efficiency and versatility in various embedded systems. This particular MCU is well-suited for low-power and space-constrained applications due to its compact TSSOP package and low power consumption.

Built around a powerful 8-bit architecture, the PIC16LF1454-I/ST operates at a voltage range of 1.8V to 3.6V, making it ideal for battery-operated devices. It features a precision internal oscillator, which eliminates the need for an external crystal, thus reducing the overall system cost and complexity. The device is equipped with 14KB of flash program memory, 1KB of SRAM, and 256 bytes of EEPROM, providing ample space for application code and data storage.

Connectivity is a key strength of this MCU, as it includes a USB 2.0 compliant module with a clock recovery system. This allows for easy integration with USB devices and ensures reliable data transfer without the need for a full-speed crystal. Additionally, the PIC16LF1454-I/ST offers a variety of peripherals such as an I2C module, an SPI module, and two PWM modules, which are essential for controlling motors and managing other analog signals.

The device also features an enhanced mid-range core with 49 Instruction, 16 Stack Levels which provides a balanced trade-off between speed and power consumption. With its 25 mA source/sink current I/O, it can directly drive LEDs while maintaining low power operation. The MCU's analog capabilities are robust, including an 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing it to interface with a wide array of sensors.

For developers, the PIC16LF1454-I/ST is supported by Microchip's MPLAB X Integrated Development Environment (IDE) and their well-established software and hardware toolchain. This ecosystem simplifies the development process and accelerates time-to-market for products.

In summary, the PIC16LF1454-I/ST from Microchip Technology is a feature-rich, low-power microcontroller that is perfect for portable, USB-enabled, and general-purpose embedded applications. Its extensive set of peripherals and support for USB connectivity make it a highly adaptable and cost-effective solution for a wide range of design needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0374 $51.6358
41+ $2.4923 $102.1843
63+ $2.4144 $152.1072
86+ $2.3365 $200.9390
111+ $2.2586 $250.7046
149+ $2.0250 $301.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,241 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess