EN
  • EN
  • DE

TDA9361PSN110062

Part No TDA9361PSN110062
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098956-TDA9361PSN110062
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA9361PSN110062 CAD Model

Description

The TDA9361PS/N1/3/062 is a high-performance integrated circuit developed by NXP Semiconductors, designed specifically for use in television signal processing applications. This advanced IC is a crucial component in the creation of high-quality TV sets and is widely recognized for its reliability and functionality.

Key Features

  • Multi-Standard Support: The TDA9361PS/N1/3/062 is capable of processing various analog broadcast standards, including PAL, SECAM, and NTSC. This versatility makes it suitable for global markets, allowing manufacturers to use the same chip for TVs sold in different regions.
  • Integrated Video Decoder: It comes with an on-chip video decoder that can handle composite and S-Video signals, providing a clean and sharp image output.
  • On-Screen Display (OSD): The chip features an integrated OSD generator, enabling the display of menus and user interface elements directly on the screen without the need for additional components.
  • Advanced Color Processing: With its advanced color processing capabilities, the TDA9361PS/N1/3/062 ensures vivid and accurate color reproduction, enhancing the overall viewing experience.
  • Sound Processing: This IC is not just about visuals; it also incorporates sound processing features that support NICAM and A2 stereo sound standards, providing high-quality audio to accompany the crisp visuals.

Applications

The TDA9361PS/N1/3/062 is primarily used in the design and manufacturing of color televisions. Its robust feature set and adaptability make it an excellent choice for mainstream CRT televisions, as well as for certain types of flat-panel displays that require analog signal processing.

Technical Specifications

Below are some of the technical specifications for the TDA9361PS/N1/3/062:

  • Supply Voltage: 8 V
  • Package: SDIP-56
  • Operating Temperature Range: -20°C to +70°C

Conclusion

The TDA9361PS/N1/3/062 by NXP Semiconductors is a testament to the company's commitment to innovation and quality in the field of television signal processing. With its comprehensive feature set and support for multiple broadcast standards, this IC meets the demands of modern television manufacturing and provides viewers with an enhanced audiovisual experience.

You May Also Be Interested in

Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess