EN
  • EN
  • DE

RT9545OCER

Part No RT9545OCER
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301644-RT9545OCER
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9545OCER CAD Model

Description

The RT9545OCER is a highly integrated single-cell Li-ion battery charger IC from Richtek USA Inc. It's designed to efficiently and safely charge single-cell lithium-ion batteries commonly found in portable devices.

Applications:

  • Portable Media Players
  • Bluetooth Devices
  • GPS Devices
  • MP3/MP4 Players
  • Low-Power Handheld Devices

Features:

  • High integration minimizes external components
  • Constant Current/Constant Voltage (CC/CV) charging algorithm
  • Programmable charging current
  • Pre-charge conditioning for deeply discharged batteries
  • Automatic recharge
  • Thermal protection
  • Overvoltage protection
  • Short circuit protection
  • Input overvoltage protection
  • Charge status indicator
  • Low dropout operation

Benefits:

  • Extended battery life due to optimized charging algorithm
  • Increased system reliability through comprehensive protection features
  • Reduced board space requirements due to high integration
  • Simplified design and faster time-to-market
  • Safer operation due to thermal and overvoltage protection

Additional Details:

The RT9545OCER utilizes a constant current/constant voltage (CC/CV) charging algorithm, which is essential for safely and efficiently charging lithium-ion batteries. It typically includes features such as pre-charge conditioning to revive deeply discharged batteries before initiating the full charging cycle. It features protection mechanisms to prevent overvoltage, overcurrent, short circuits, and overheating during the charging process, ensuring the safety of the battery and the device. The charge current is often programmable, allowing designers to tailor the charging profile to the specific battery used. The IC also monitors the battery temperature and voltage, adjusting the charging parameters accordingly. The RT9545OCER usually includes a charge status output, allowing a microcontroller or other system component to monitor the charging progress. It comes in small packages to support highly compact application.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Zilog
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess