EN
  • EN
  • DE

AT32UC3A3256S-CTUT

Part No AT32UC3A3256S-CTUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 144FFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)
Manufacturer Microchip Technology
Series AVR®32 UC3 A3
Package Tray
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 110
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.75V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-TFBGA
Case / Package 144-FFBGA (11x11)
Family Name AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-AT32UC3A3256S-CTUT-ND, 1611-AT32UC3A3256S-CTUT, AT32UC3A3256SCTUT, 1611-AT32UC3A3256S-CTUTINACTIVE
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911922-AT32UC3A3256S-CTUT
Ultra Librarian 3D Model Ultra Librarian AT32UC3A3256S-CTUT CAD Model

Description

The AT32UC3A3256S-CTUT is a high-performance, 32-bit AVR microcontroller from the industry-leading manufacturer Microchip Technology. This robust MCU is designed to meet the demanding requirements of various applications, including industrial automation, automotive systems, and consumer electronics. It is part of the AVR32 UC3 series, known for its high data throughput and low power consumption.

Key Features

  • CPU: The microcontroller features an AVR32 UC core with 32-bit RISC architecture, providing a maximum speed of 60 MHz, which delivers a powerful blend of efficiency and processing capability.
  • Memory: Equipped with 256 KB of embedded Flash memory and 64 KB of SRAM, the AT32UC3A3256S-CTUT provides ample space for complex applications and data storage.
  • Connectivity: It includes a range of communication interfaces such as USB 2.0, SPI, I2C, USART, and CAN, allowing for versatile connectivity options with peripherals and other microcontrollers.
  • Timers and PWM: Multiple 16-bit timers, PWM channels, and a 16-bit real-time counter offer extensive capabilities for precise timing and control tasks.
  • Analog Features: The device comes with a 10-bit ADC and a 10-bit DAC, facilitating analog signal processing and control applications.
  • Operating Voltage: Suitable for low-power applications, it operates within a voltage range of 1.65V to 3.6V.
  • Temperature Range: Designed to perform reliably in extreme conditions, it operates within an industrial temperature range of -40°C to 85°C.
  • Packaging: The AT32UC3A3256S-CTUT is available in a QFN64 package, known for its small footprint and good thermal performance.

Applications

The AT32UC3A3256S-CTUT is versatile and can be used in a wide array of applications. Its high-speed processing capabilities make it ideal for complex tasks in industrial control systems, such as motor control and automation. In automotive systems, it can handle the rigorous demands of in-vehicle networking and sensor data processing. Additionally, its connectivity features make it suitable for consumer electronics that require robust data communication, such as smart home devices and multimedia systems.

Conclusion

Overall, the AT32UC3A3256S-CTUT from Microchip Technology is a powerful microcontroller that offers a balance of performance, power efficiency, and connectivity. Its extensive feature set and robust design make it an excellent choice for engineers and developers looking to create advanced and reliable systems across a variety of industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7710 $68.3130
7+ $18.6839 $130.7873
10+ $18.1000 $181.0000
14+ $17.5162 $245.2268
18+ $16.9323 $304.7814
23+ $15.1806 $349.1538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess