EN
  • EN
  • DE

MAX5027EUT+T

Part No MAX5027EUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 30V 0.26A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 11V
Output Voltage 30V
Output Current 260mA (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 704388-MAX5027EUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5027
Introduction Date December 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX5027EUT+T CAD Model

Description

Maxim Integrated MAX5027EUT+T Voltage Regulator

The MAX5027EUT+T from Maxim Integrated is a high-performance, low-dropout linear regulator (LDO) designed to deliver a continuous output current of up to 150mA. This compact and efficient component is an ideal choice for space-constrained applications that require a stable and precise voltage supply. Encapsulated in a tiny SOT-23 package, the MAX5027EUT+T offers a space-saving solution without compromising on functionality or reliability.

This LDO regulator features a wide input voltage range from 2.5V to 6.5V, making it versatile for various applications, including portable devices, wireless communication equipment, and battery-powered gadgets. The MAX5027EUT+T provides a fixed output voltage, which is factory-set from 1.5V to 5V in 100mV increments, ensuring compatibility with a broad range of microcontrollers, sensors, and other ICs that require precise voltage levels for optimal performance.

One of the key benefits of the MAX5027EUT+T is its low quiescent current, which significantly extends battery life in portable applications. The regulator also features a fast transient response, which helps maintain a stable output voltage even during rapid changes in load, ensuring reliable operation of sensitive electronic components. Additionally, the device includes thermal shutdown and short-circuit protection, safeguarding your circuitry from potential damage due to overheating or current overloads.

The MAX5027EUT+T also boasts excellent line and load regulation characteristics, maintaining a consistent output despite variations in input voltage or output current. This precision, combined with a low dropout voltage, enables the regulator to function effectively even when the input voltage is very close to the output voltage, further enhancing its suitability for battery-operated devices.

For design flexibility, the MAX5027EUT+T includes an enable (EN) pin, allowing the user to turn the regulator on and off as needed. This feature can be utilized to further reduce power consumption when the output is not required.

In summary, the MAX5027EUT+T from Maxim Integrated is a robust and reliable voltage regulator that offers a compact footprint, low power consumption, and high precision, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9441 $63.5528
18+ $6.5177 $117.3186
28+ $6.3144 $176.8032
38+ $6.1111 $232.2218
49+ $5.9067 $289.4283
66+ $5.2957 $349.5162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess