EN
  • EN
  • DE

AT30TSE752-XM8-B

Part No AT30TSE752-XM8-B
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description SENSOR DIGITAL -55C-125C 8TSSOP / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Test Condition 0°C ~ 55°C (-20°C ~ 105°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP/MSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AT30TSE752XM8B
Standard Package 96
Win Source Part Number 1227417-AT30TSE752-XM8-B
Ultra Librarian 3D Model Ultra Librarian AT30TSE752-XM8-B CAD Model

Description

The AT30TSE752-XM8-B is a sophisticated, high-precision digital temperature sensor from Microchip Technology's extensive portfolio of thermal management solutions. This device is part of the AT30TSE752 series, which is renowned for its accuracy and reliability in a wide range of applications, including industrial systems, computer servers, telecommunications, and consumer electronics.

Featuring a 2-wire, I2C-compatible serial interface, the AT30TSE752-XM8-B provides flexibility and ease of integration into existing systems. The sensor offers a high level of precision, with a temperature accuracy of ±1°C from -40°C to +125°C, making it suitable for applications that require exact temperature readings for optimal performance.

The AT30TSE752-XM8-B comes in a small 8-lead SOIC package, which is ideal for space-constrained applications. Despite its compact size, it does not compromise on performance or features. This sensor includes a user-programmable temperature alert output, which can be configured for overtemperature or undertemperature detection, adding an additional layer of safety and system protection.

Additionally, the device supports a wide range of supply voltages from 1.7V to 5.5V, accommodating various system power requirements. This voltage flexibility, combined with low power consumption, makes the AT30TSE752-XM8-B an excellent choice for battery-powered devices where power efficiency is crucial.

The AT30TSE752-XM8-B also includes a non-volatile user-programmable serial EEPROM with 2Kb of memory. This feature allows designers to store system-specific data or configuration settings that remain intact even after power cycling, thus simplifying the system design and reducing the need for additional components.

In summary, the Microchip Technology AT30TSE752-XM8-B temperature sensor is an exceptional choice for designers looking for a high-accuracy, versatile, and reliable thermal management solution. It's a testament to Microchip's commitment to providing advanced technologies that meet the ever-increasing demands of modern electronics.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess