EN
  • EN
  • DE

SCANSTA111MTX/NOPB

Part No SCANSTA111MTX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description SCANSTA111 Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Testing Equipment
Interface IEEE 1149.1
Operating Supply Voltage 3 V ~ 3.6 V
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Mounting SMD
Win Source Part Number 1247131-SCANSTA111MTX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SCANSTA111
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SCANSTA111MTX/NOPB CAD Model

Description

SCANSTA111MTX/NOPB - A Robust Boundary-Scan Controller from Texas Instruments

The SCANSTA111MTX/NOPB is a state-of-the-art boundary-scan controller designed by Texas Instruments to facilitate testing and debugging of complex printed circuit boards (PCBs) using the IEEE 1149.1 (JTAG) standard. This advanced device is an essential tool for engineers looking to perform in-system programming, testing, and diagnostics of integrated circuits to ensure product quality and reliability.

Key Features

  • Multiple Test Access Ports (TAPs): The SCANSTA111MTX/NOPB supports up to four independent TAPs, allowing simultaneous testing of multiple JTAG chains. This feature significantly reduces test time and complexity when dealing with multi-chain PCBs.
  • High-Speed Operation: With support for TCK (Test Clock) frequencies up to 100MHz, this controller ensures fast and efficient boundary-scan testing, making it ideal for high-throughput production environments.
  • Enhanced Diagnostics: The device comes with advanced diagnostic capabilities, including an on-chip frequency generator for TCK, programmable TAP voltage levels, and a robust set of test and interconnect features to quickly identify and resolve issues.
  • Flexible Interface: The SCANSTA111MTX/NOPB is designed to interface with a variety of microprocessors, DSPs, and FPGAs, providing a versatile solution adaptable to many system architectures.

Applications

With its versatile feature set, the SCANSTA111MTX/NOPB is well-suited for a range of applications, including:

  • Automated Test Equipment (ATE)
  • Embedded System Testing
  • Telecommunication Systems
  • Defense and Aerospace Electronics
  • Complex Multi-Board Systems

Product Specifications

The SCANSTA111MTX/NOPB comes in a compact LQFP (Low-profile Quad Flat Package) and is specified for operation over the industrial temperature range. It is also compliant with the RoHS (Restriction of Hazardous Substances) directive, making it an environmentally friendly choice for modern electronics. The device's NOPB (No Lead (Pb)) designation indicates lead-free construction, aligning with current industry standards for reduced lead usage in electronic components.

Overall, the SCANSTA111MTX/NOPB from Texas Instruments represents a powerful and reliable solution for boundary-scan test applications, offering high performance, versatility, and ease of integration for engineers and designers across various industries.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8896 $59.6688
7+ $16.3197 $114.2379
10+ $15.8097 $158.0970
14+ $15.2997 $214.1958
17+ $14.7897 $251.4249
23+ $13.2597 $304.9731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess