Product Overview: SN75LVDS83ADGG
The SN75LVDS83ADGG is a FlatLink™ transmitter from Texas Instruments, designed to facilitate high-speed, low-power data transmission. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to convert 28 bits of CMOS/TTL data into LVDS data streams. The product is commonly used in applications that require high-speed data transmission, with minimal electromagnetic interference (EMI) and power consumption.
Key Features
- Interface: The device features a 28-bit wide CMOS/TTL data input interface, making it compatible with a wide range of digital systems.
- Speed: It supports clock rates up to 85 MHz, which translates to a maximum throughput of 1.9 Gbps.
- Power Efficiency: The SN75LVDS83ADGG operates with a low voltage swing, which reduces power consumption and heat generation.
- EMI Reduction: LVDS technology minimizes EMI, a critical feature for applications sensitive to noise.
- Compatibility: The device is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS products.
Applications
The SN75LVDS83ADGG is ideally suited for applications that require high-speed data transfer with reliable performance. Common applications include:
- LCD display panels
- High-resolution video graphics
- Telecommunications equipment
- Data communication systems
- Computer peripherals
Package and Quality
Encased in a 56-pin TSSOP (Thin Shrink Small Outline Package), the SN75LVDS83ADGG offers a compact footprint for space-constrained applications. The product adheres to Texas Instruments' high-quality standards, ensuring durability and long-term reliability for industrial and commercial use.
Support and Resources
Designers and engineers can access extensive technical documentation, including datasheets, application notes, and design guides, directly from the Texas Instruments website. For ease of prototyping and testing, evaluation modules may also be available upon request.
With its blend of speed, efficiency, and noise reduction capabilities, the SN75LVDS83ADGG from Texas Instruments stands out as a robust solution for advanced data transmission needs.