EN
  • EN
  • DE

TPA0213DGQ

Part No TPA0213DGQ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels at Load 2W x 1 at 4Ohm; 90mW x 2 at 32Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Input Multiplexer, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 10-MSOP-PowerPad
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Family Part Number TPA0213
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1271756-TPA0213DGQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA0213DGQ CAD Model

Description

The TPA0213DGQ is a high-fidelity audio power amplifier designed and manufactured by Texas Instruments. This advanced audio amplification solution is tailored for portable and compact consumer electronics, delivering quality sound enhancement for devices such as mobile phones, tablets, laptops, and portable media players.

Key Features

  • Power Output: The TPA0213DGQ offers a 2-Watt continuous RMS power per channel into a 4-ohm load, with a 5V power supply, making it ideal for driving stereo speakers in portable applications.
  • Efficiency: It features a Class-AB amplifier design that provides a perfect balance between power efficiency and audio performance, ensuring longer battery life for portable devices without compromising sound quality.
  • Thermal and Overcurrent Protection: The device includes built-in thermal and overcurrent protection circuits that safeguard the amplifier and the speakers from potential damage caused by excessive heat or current.
  • Space-Saving Design: Housed in a compact 20-pin TSSOP PowerPAD™ package, the TPA0213DGQ saves precious board space and is designed for easy integration into space-constrained applications.
  • Flexible Supply Voltage: It operates over a wide supply voltage range from 2.5V to 5.5V, accommodating various power sources and system requirements.

Applications

The versatile nature of the TPA0213DGQ makes it suitable for a broad array of audio applications. It is especially beneficial in scenarios where high-quality audio output and minimal power consumption are critical. Its typical applications include:

  • Portable audio devices
  • Mobile phones and smartphones
  • Tablets and laptops
  • Portable gaming systems
  • Personal digital assistants (PDAs)

Why Choose TPA0213DGQ?

With its combination of high-quality audio performance, power efficiency, and compact footprint, the TPA0213DGQ from Texas Instruments stands out as a premier audio amplification solution. It enables designers to enhance the audio experience of their products while addressing the challenges of power and space limitations inherent in portable electronics.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2592 $50.3680
100+ $1.0332 $103.3200
150+ $1.0010 $150.1500
210+ $0.9687 $203.4270
270+ $0.9364 $252.8280
360+ $0.8395 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess