EN
  • EN
  • DE

AT30TS74-SS8M-B

Part No AT30TS74-SS8M-B
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tube
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -20°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT30TS74
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-AT30TS74-SS8M-BINACTIVE,1611-AT30TS74-SS8M-B,1611-AT30TS74-SS8M-B-ND
Standard Package 100
Win Source Part Number 990006-AT30TS74-SS8M-B
Ultra Librarian 3D Model Ultra Librarian AT30TS74-SS8M-B CAD Model

Description

The AT30TS74-SS8M-B is a high-precision digital temperature sensor from Microchip Technology, designed to offer accurate temperature monitoring in a variety of applications. This sensor is a part of Microchip's renowned portfolio of thermal management solutions, which are engineered to provide reliable performance in even the most demanding environments.

Key Features

  • Accuracy: The AT30TS74 provides exceptional accuracy, with a typical accuracy of ±0.5°C from -40°C to +125°C. This makes it suitable for critical applications where precise temperature readings are necessary.
  • I2C Interface: It features a user-friendly I2C serial interface, which allows easy integration into existing systems and supports up to four device addresses for multi-sensor configurations.
  • Low Power Consumption: Designed for efficiency, the sensor operates with a low supply voltage ranging from 1.7V to 5.5V, making it ideal for battery-powered devices.
  • Small Footprint: The compact SSOP-8 package is space-efficient, allowing for integration into space-constrained designs without compromising on performance.

Applications

The AT30TS74-SS8M-B is a versatile temperature sensor that can be used across a wide range of applications. It is particularly suited for:

  • Telecommunications
  • Computing Systems
  • Consumer Electronics
  • Industrial and Medical Equipment
  • Environmental Monitoring Systems

Product Specifications

Parameter Value
Accuracy ±0.5°C (typical)
Operating Voltage 1.7V to 5.5V
Interface I2C Serial
Package SSOP-8
Temperature Range -40°C to +125°C

With its combination of accuracy, low power consumption, and a user-friendly interface, the AT30TS74-SS8M-B from Microchip Technology stands out as a superior choice for precise temperature monitoring in a diverse array of electronic applications.

You May Also Be Interested in

Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Honeywell
Humidity, Moisture Sensors
Need more? Email Us
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD
Lowest to $4.3640
NXP / Nexperia
Need more? Email Us
Omron
SENSOR HUMIDITY
Need more? Email Us
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 3% SIP
Need more? Email Us
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Omron
SENSOR HUMIDITY 24V ANLG 3% MOD
Need more? Email Us
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 2%
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,580 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess