EN
  • EN
  • DE

EMC1152-AIZL-TR

Part No EMC1152-AIZL-TR
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -40C-125C 10MSOP  /  Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Output Type Simple Serial Transport™ (SST)
Voltage - Supply 3V ~ 3.6V
Resolution 11 b
Accuracy - Highest (Lowest) ±2°C
Test Condition 40°C ~ 70°C (40°C ~ 70°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1161772-EMC1152-AIZL-TR
Ultra Librarian 3D Model Ultra Librarian EMC1152-AIZL-TR CAD Model

Description

The EMC1152-AIZL-TR is a high-performance, low-power temperature sensor from Microchip Technology, designed to provide precise thermal monitoring solutions for a variety of applications. This advanced sensor is capable of monitoring the temperature of up to two external diodes as well as its own temperature. It is ideally suited for use in personal computers, office electronics, and industrial systems where temperature accuracy and monitoring are critical for system reliability and performance.

Key Features:

  • Multiple Temperature Channels: The EMC1152-AIZL-TR is equipped with one internal temperature sensor and one external temperature sensor channel, allowing for dual monitoring of system hot spots.
  • High Accuracy: This device offers impressive accuracy, with ±1°C typical accuracy for external diode temperatures and ±2°C accuracy for the internal temperature sensor.
  • Programmable Resolution: The resolution for the external temperature sensor channel is programmable up to 11 bits, providing the flexibility to balance the precision and power consumption as per the application's requirements.
  • SMBus Interface: It features an SMBus 2.0-compatible interface, making it easy to integrate into existing systems with minimal additional components.
  • Low Power Consumption: The EMC1152-AIZL-TR is designed for power-sensitive applications, with a low operating current that helps to reduce the overall system power budget.
  • Automatic Shutdown: The device includes an automatic shutdown feature to conserve power when the system is in standby or powered down.

Applications:

  • Notebook and Desktop Computers
  • Server Systems
  • Embedded Systems
  • Industrial PCs
  • Telecommunication Equipment

The EMC1152-AIZL-TR is available in a compact, 8-pin MSOP package, which allows for easy integration into system designs without requiring significant PCB space. With its robust feature set and reliable performance, the EMC1152-AIZL-TR from Microchip Technology stands out as an excellent choice for advanced thermal monitoring solutions.

You May Also Be Interested in

Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3.5% RH 6 s Surface Mount
Lowest to $2.7852
Silicon Labs
SENS HUMI/TEMP 3.3V I2C 3% 24QFN
Need more? Email Us
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
NXP / Nexperia
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TSSOP T/R
Lowest to $0.2818
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 6 s Surface Mount
Lowest to $6.3951
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Lowest to $4.9478
Microchip Technology
SENSOR DIGITAL -55C-125C SOT23-5 / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Need more? Email Us
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 4 s Surface Mount
Lowest to $26.1354
Microchip Technology
IC, TEMP SENSOR, +/- 1 DEG, DFN-10; IC Output Type: Digital; Sensing Accuracy Ra
Lowest to $3.3129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess