EN
  • EN
  • DE

SHT21S

Part No SHT21S
Manufacturer Sensirion AG
Catalog Moisture Sensors, Humidity
Description SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Humidity, Moisture Sensors
Mfr Sensirion AG
Package Tape & Reel
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type SDM
Output 12b
Accuracy ±2% RH
Response Time 8 s
Voltage - Supply 2.1V ~ 3.6V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-TDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9025.80.1000
Other Names 1649-1007-2,1649-1007-1,1-100718-01,1649-1007-6
Standard Package 400
Win Source Part Number 1172136-SHT21S
Ultra Librarian 3D Model Ultra Librarian SHT21S CAD Model

Description

The SHT21S is a humidity and temperature sensor from Sensirion AG.

  • Response Time: 8 seconds.
  • Accuracy: ±2% RH.
  • Applications: HVAC systems, weather stations, and other applications where humidity and temperature sensing is required.
  • Voltage Range: 2.1V to 3.6V.
  • Package: 6-TDFN exposed pad package.

You May Also Be Interested in

Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.6603
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC / Thermostat Programmable Active High Open Collector 8-SOIC
Lowest to $7.8205
TE Connectivity
VOUT RH/ TEMP MODULE, SIDE CONN
Need more? Email Us
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Amphenol
SENSOR HUMI/TEMP 3.3V I2C 2% SMD
Lowest to $9.9508
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD
Lowest to $4.3640
Sensirion AG
SENSOR HUMID/TEMP
Lowest to $27.6493
Amphenol
SENSOR HUMID/TEMP 5V PDM 2% SMD
Lowest to $9.9508
NXP / Nexperia
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess