EN
  • EN
  • DE

HPP845E131R5

Part No HPP845E131R5
Manufacturer TE Connectivity
Catalog Moisture Sensors, Humidity
Description SENSOR HUMID/TEMP 3V I2C 3% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 5 s Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Humidity, Moisture Sensors
Manufacturer TE Connectivity Measurement Specialties
Packaging Reel - TR
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 12b
Accuracy ±3% RH
Response Time 5 s
Voltage - Supply 1.5V ~ 3.6V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 125°C
Case / Package 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
Base Product Number HPP845
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8543.70.9860
Other Part Number 223-1595,223-1595-ND,223-1595-2,223-1595-1,2266-HPP845E131R5,296-1595-2
Standard Package 5,000
Win Source Part Number 1336571-HPP845E131R5
Ultra Librarian 3D Model Ultra Librarian HPP845E131R5 CAD Model

Description

The TE Connectivity Measurement Specialties HPP845E131R5 is a humidity and temperature sensor with I2C output.

  • Response Time: 5s
  • Sensitivity: ±3% RH
  • Humidity Range: 0 to 100% RH
  • Voltage Supply: 1.5V to 3.6V
  • Accuracy: ±3% RH
  • Package: 6-DFN (3x3)
  • Operating Temperature: -40°C ~ 125°C
  • ROHS3 Compliant: true

You May Also Be Interested in

Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD
Lowest to $4.3640
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N T/R
Need more? Email Us
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC / Thermostat Programmable Active High Open Collector 8-SOIC
Lowest to $7.8205
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.2836
Sensirion AG
SHT30-ARP-B2.5kS Sensirion Board Mount Humidity Sensors RH Accuracy +/- 3% Analog, DFN Type datasheet, inventory, & pricing.
Lowest to $1.6881
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Aosong
±2%RH -40℃~+120℃ 0%RH~100%RH I2C SMD Humidity, Moisture Sensors RoHS
Lowest to $0.5239

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5887 $50.2983
22+ $4.5856 $100.8832
34+ $4.4423 $151.0382
47+ $4.2990 $202.0530
61+ $4.1557 $253.4977
81+ $3.7258 $301.7898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess