EN
  • EN
  • DE

AT28C64E-20PC

Part No AT28C64E-20PC
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT 200NS 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Access Time 200ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 1019218-AT28C64E-20PC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT28C64E-20PC CAD Model

Description

Microchip Technology AT28C64E-20PC EEPROM

The AT28C64E-20PC is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit from Microchip Technology, designed for applications requiring data storage that can be updated. With a 64-kilobit storage capacity, this EEPROM provides ample space for firmware updates, parameter settings, or small data logging requirements.

Key Features

  • Memory Capacity: The device boasts a 64K (8K x 8) memory size, allowing for efficient storage of user-defined data.
  • Speed: It operates with an access time of 200 ns, ensuring quick data retrieval and programming, which is critical for high-speed applications.
  • Operating Voltage: The AT28C64E-20PC is designed to work with a power supply voltage of 5V, making it compatible with many standard microcontroller and digital systems.
  • Package: It comes in a 28-pin DIP (Dual In-line Package), which is widely used and easy to handle for prototyping and manufacturing.
  • Temperature Range: The device is operational across the industrial temperature range, ensuring reliability and stability in various environments.
  • Endurance: It offers high write endurance, capable of withstanding 100,000 write cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: The EEPROM provides data retention of at least 10 years, offering a reliable solution for long-term data storage.

Applications

The AT28C64E-20PC is suitable for a wide range of applications where data storage and flexibility are crucial. It is commonly used in:

  • Embedded systems for storing firmware and configuration settings
  • Industrial control systems for parameter storage
  • Telecommunication systems for storing network configurations
  • Consumer electronics for user preference settings
  • Automotive electronics for calibration data storage

With its combination of speed, capacity, and durability, the Microchip Technology AT28C64E-20PC EEPROM is an excellent choice for designers and engineers looking for a reliable non-volatile memory solution. Whether for prototyping or mass production, this EEPROM can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Hitachi, Ltd
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess