Products specifications

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24AA024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1035957-24AA024H-I/ST
Ultra Librarian 3D Model Ultra Librarian 24AA024H-I/ST CAD Model

Description

Product Overview: 24AA024H-I/ST EEPROM by Microchip Technology

The 24AA024H-I/ST is a high-quality, 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip designed and manufactured by Microchip Technology. This compact memory module is part of Microchip's extensive EEPROM product line, which is known for its reliability and performance in a wide range of applications.

This particular model, the 24AA024H-I/ST, is housed in a small TSSOP package, making it ideal for space-constrained applications. It operates on a standard single supply voltage of 1.7V to 5.5V, enabling compatibility with most microcontrollers and digital systems without the need for level shifters or additional power supplies.

Key Features:

  • Memory Size: The device offers 2 Kbits (256 x 8) of memory, providing ample space for configuration parameters, non-volatile data storage, and small application code snippets.
  • Interface: It features a fast I²C-compatible (2-wire) serial interface, which allows for easy integration into existing bus systems and straightforward communication with microcontrollers.
  • Speed: The 24AA024H-I/ST supports a clock frequency of up to 1 MHz, enabling quick data access and high-speed read/write operations.
  • Write Protect: A write-protect feature is included to prevent inadvertent writes, ensuring data integrity during critical operations or after final configuration.
  • Endurance: The EEPROM is capable of 1 million erase/write cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: Data retention is rated for over 200 years, providing a dependable non-volatile storage solution.

Applications:

The versatility of the 24AA024H-I/ST makes it suitable for a diverse range of applications, including:

  • Industrial and automotive systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Networking equipment
  • And many other applications that require reliable data storage or device configuration settings

The Microchip 24AA024H-I/ST EEPROM is a testament to Microchip's commitment to providing high-quality, durable, and easy-to-use memory solutions for the electronics industry. Whether you're developing a new product or upgrading an existing system, this EEPROM is an excellent choice for your data storage needs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 128KBIT I2C 8SOIJ / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOIJ
Need more? Email Us
ECAD model for 24AA128T-I/SM
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.5403
ECAD model for S-24C256CI-T8T1U4
Microchip Technology
IC EEPROM 64KBIT SPI 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-TSSOP
Need more? Email Us
ECAD model for 25LC640AT-I/ST
STMicroelectronics
IC EEPROM 128KBIT I2C 1MHZ 8SO / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $0.7418
ECAD model for M24128-BRMN6P
Toshiba Semiconductor and Storage
Lowest to $0.5485
ECAD model for TC9WMC1FK
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 4Kb (512 x 8) SPI 2 MHz 8-PDIP
Lowest to $2.0500
ECAD model for 25LC040/P
Microchip Technology
IC EEPROM 32KBIT SPI 20MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) SPI 20 MHz 8-UDFN (2x3)
Need more? Email Us
ECAD model for AT25320B-MAHL-E
Microchip Technology
IC EEPROM 16KBIT SPI 20MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) SPI 20 MHz 8-UDFN (2x3)
Lowest to $1.2259
ECAD model for AT25160B-MAHL-T
ON Semiconductor
4-kb Microwire Serial EEPROM Memory
Need more? Email Us
ECAD model for CAT93W66VP2I-GT3

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2044 $67.2704
38+ $3.4497 $131.0886
59+ $3.3419 $197.1721
80+ $3.2340 $258.7200
104+ $3.1263 $325.1352
139+ $2.8029 $389.6031
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,200 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention