EN
  • EN
  • DE

AT28BV256-20PI

Part No AT28BV256-20PI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PARALLEL 28DIP  /  EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 200 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number AT28BV256
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 14
Win Source Part Number 1199302-AT28BV256-20PI
Ultra Librarian 3D Model Ultra Librarian AT28BV256-20PI CAD Model

Description

Microchip Technology AT28BV256-20PI EEPROM

The AT28BV256-20PI is a high-performance 256K (32K x 8) Parallel EEPROM designed and manufactured by Microchip Technology. This robust storage device offers a fast and reliable non-volatile memory solution that retains data even when the power is turned off. The EEPROM operates at a voltage range of 2.7V to 5.5V, making it versatile for various applications.

This particular model, the AT28BV256-20PI, comes in a 28-pin DIP (Dual In-line Package) and is characterized by its industrial temperature range, making it suitable for extreme operating conditions. With a 200ns access time, it provides quick data retrieval, ensuring efficient performance for microcontroller-based systems.

The AT28BV256-20PI has been engineered with convenience in mind. It features rapid programming algorithms to reduce the time required for device programming, which is a significant advantage during the production phase of electronic devices. Moreover, the EEPROM supports a full static operation, meaning it requires no external clock pulsing and has no maximum access time, thus providing simple interfacing with microprocessors and microcontrollers.

One of the key benefits of this EEPROM is its data retention capability, which is rated at 100 years. This, coupled with its endurance of 100,000 write cycles, ensures long-term reliability for applications where data integrity over time is crucial. The device also includes hardware and software data protection schemes to prevent inadvertent writes, further securing the stored information.

Users will appreciate the flexibility of the AT28BV256-20PI, as it offers both parallel and serial access modes. This allows for easy integration into a wide range of systems, from simple gadgets to complex industrial machinery. Whether it's for storing configuration parameters, calibration data, or any other critical information, the AT28BV256-20PI is an excellent choice for designers seeking a dependable and high-quality EEPROM.

Overall, Microchip Technology's AT28BV256-20PI EEPROM stands out for its robustness, reliability, and ease of use, making it a top choice for engineers and developers in need of a superior non-volatile memory component.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess