EN
  • EN
  • DE

MC14536BDWR2G

Part No MC14536BDWR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 2MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Programmable Timer
Frequency 2MHz
Supply Voltage - Operating 3 V to 18 V
Operating Supply Current 15μA
Temperature Range - Operating -55°C to 125°C
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 022592-MC14536BDWR2G
Ultra Librarian 3D Model Ultra Librarian MC14536BDWR2G CAD Model

Description

ON Semiconductor MC14536BDWR2G Programmable Timer

The ON Semiconductor MC14536BDWR2G is a versatile and programmable timer integrated circuit (IC) designed for a broad range of timing applications. This high-performance device is part of the CMOS family and is known for its reliability and low power consumption, making it an ideal choice for battery-operated devices and energy-sensitive projects.

Key Features

  • Programmable Timer: The MC14536BDWR2G offers a wide programmable time delay range, allowing users to customize the timing intervals according to their specific requirements.
  • Wide Operating Voltage: It operates over a voltage range of 3V to 18V, providing flexibility in various power supply scenarios and compatibility with both TTL and CMOS technologies.
  • Low Power Consumption: With CMOS technology, the device ensures minimal power usage, which is crucial for extending the battery life of portable applications.
  • High Precision: The timer delivers precise time delays, which is essential for applications where timing accuracy is critical.
  • Dual In-Line Package: The MC14536BDWR2G comes in a 16-pin SOIC package, which is widely used and easy to integrate into a variety of circuit boards.

Applications

The ON Semiconductor MC14536BDWR2G is suitable for a range of applications, including:

  • Timing circuits
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Real-time clocks

Technical Specifications

Parameter Value Supply Voltage Range 3V to 18V Operating Temperature -55°C to +125°C Package Type 16-pin SOIC Mounting Type Surface Mount

In conclusion, the ON Semiconductor MC14536BDWR2G is a highly adaptable and efficient programmable timer IC that meets the needs of a wide array of timing-related applications. Its low power consumption, coupled with high precision and a user-friendly package, makes it a go-to choice for designers and engineers looking for a reliable timing solution.

You May Also Be Interested in

Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
NEC
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6535 $52.2800
190+ $0.5362 $101.8780
290+ $0.5194 $150.6260
400+ $0.5027 $201.0800
515+ $0.4859 $250.2385
690+ $0.4357 $300.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess