EN
  • EN
  • DE

MC100EL1648DTR2G

Part No MC100EL1648DTR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Voltage Controlled Oscillator Amplifier -40°C to 85°C 8-Pin TSSOP T/R / IC OSC VCO 1.1GHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EL
Packaging Reel package
Type VCO
Frequency 1.1GHz
Operating Supply Voltage 4.2 V ~ 5.5 V
Operating Supply Current 19mA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Mounting SMD
Win Source Part Number 787614-MC100EL1648DTR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EL1648
Introduction Date April 02, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC100EL1648DTR2G CAD Model

Description

The ON Semiconductor MC100EL1648DTR2G is a high-performance, 5V ECL Differential Data and Clock D Flip−Flop integrated circuit, designed to meet the demanding needs of high-speed data communication systems. This device is part of ON Semiconductor's MC10/100EL16 series, which is renowned for its exceptional quality and reliability in digital applications.

Key Features

  • High-Speed Performance: The MC100EL1648DTR2G boasts a typical propagation delay of only 175 ps, making it suitable for high-frequency operations and applications requiring fast data processing.
  • Differential D Flip−Flop: Its differential inputs make it immune to common-mode noise, which is critical for maintaining signal integrity in noisy environments.
  • PECL Mode Operating Range: The device operates within a VCC range of 4.2 V to 5.5 V with VEE at 0 V, compatible with PECL (Positive Emitter-Coupled Logic).
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.
  • Multiple Power Supply Options: The MC100EL1648DTR2G can be powered using a single 5V supply or with dual supplies for interfacing with ECL systems.
  • Surface-Mount Package: This device is available in a TSSOP-20 package, which is ideal for space-constrained applications and provides a compact footprint for PCB design.

Applications

The MC100EL1648DTR2G is versatile and can be used in a variety of applications, including:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Automated test equipment
  • Pulse and data distribution
  • Frequency synthesis and timing circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100EL1648DTR2G is manufactured to stringent quality standards, ensuring high reliability and performance consistency. This product is suitable for use in commercial and industrial applications where durability and robust performance are required.

Environmental Compliance

The MC100EL1648DTR2G is compliant with RoHS (Restriction of Hazardous Substances) and Pb-Free standards, reflecting ON Semiconductor's commitment to environmental responsibility.

You May Also Be Interested in

Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
NEC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1813 $56.7252
9+ $11.6359 $104.7231
14+ $11.2723 $157.8122
19+ $10.9087 $207.2653
24+ $10.5451 $253.0824
32+ $9.4542 $302.5344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess