EN
  • EN
  • DE

SCIMX6G3CVML5AA

Part No SCIMX6G3CVML5AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description CORTEX A7 RISC MICROPROCESSOR 32 / Microprocessor IC *
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 26 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 933174-SCIMX6G3CVML5AA
Ultra Librarian 3D Model Ultra Librarian SCIMX6G3CVML5AA CAD Model

Description

The NXP SCIMX6G3CVML5AA is a highly integrated multi-core processor, part of the i.MX 6 series, designed for a wide range of applications within the Internet of Things (IoT), automotive, consumer, and industrial markets. This processor is built on an advanced ARM Cortex-A9 architecture, ensuring a perfect balance between high performance and energy efficiency.

Key Features

  • High-Efficiency Processing: With a multi-core ARM Cortex-A9 processor, the SCIMX6G3CVML5AA delivers robust processing capabilities for complex tasks and applications.
  • Graphics Performance: Integrated with a 3D graphics processing unit (GPU), it supports rich multimedia content and provides a superior graphical experience for user interfaces and games.
  • Advanced Connectivity: This processor includes a variety of connectivity options such as high-speed USB, PCIe, and Gigabit Ethernet, making it ideal for connected applications.
  • Flexible Memory Interface: It supports various memory types including DDR3, DDR3L, and LPDDR2, allowing designers to choose the optimal memory solution for their product.

Applications

The versatility of the SCIMX6G3CVML5AA makes it suitable for a broad range of applications. It is particularly well-suited for:

  • Advanced industrial control and automation systems
  • Automotive infotainment and dashboard systems
  • Smart home devices and home automation hubs
  • Portable medical devices and healthcare monitors
  • Interactive kiosks, POS terminals, and secure payment systems

Environmental and Quality Certifications

The NXP SCIMX6G3CVML5AA is designed with a commitment to quality and environmental sustainability. It complies with various industry standards and certifications, ensuring reliability and longevity in diverse operating conditions.

Conclusion

With its powerful ARM Cortex-A9 cores, integrated graphics, and comprehensive connectivity options, the NXP SCIMX6G3CVML5AA processor is an excellent choice for developers looking to create sophisticated and high-performing products in a multitude of market segments.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess