EN
  • EN
  • DE

FOD8333R2V

Part No FOD8333R2V
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOISO 4.243KV GATE DRIVER 16SO / 3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 4243Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Propagation Delay tpLH / tpHL (Max) 250ns, 250ns
Pulse Width Distortion (Max) 100ns
Rise / Fall Time (Typ) 50ns, 50ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 3A
Voltage - Forward (Vf) (Typ) 1.45V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 3V ~ 15V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Approval Agency IEC/EN/DIN, UL
Base Product Number FOD8333
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356635-FOD8333R2V
Ultra Librarian 3D Model Ultra Librarian FOD8333R2V CAD Model

Description

ON Semiconductor FOD8333R2V IGBT Drive Optocoupler

The FOD8333R2V from ON Semiconductor is a high-performance, 2.5A output current IGBT drive optocoupler, specifically designed to meet the demanding requirements of driving power IGBTs and MOSFETs. This optocoupler device utilizes an aluminum gallium arsenide (AlGaAs) LED, which is optically coupled to an integrated high-speed driver circuit that features an active Miller clamp to provide a robust and efficient gate drive.

The device is housed in a compact, surface-mountable SO-16 package that offers excellent isolation properties, with an isolation voltage rating of 5kVrms for 1 minute. This makes the FOD8333R2V an ideal choice for applications where space is at a premium and electrical isolation is a necessity, such as motor drives, industrial inverters, and switching power supplies.

One of the key features of the FOD8333R2V is its high noise immunity, characterized by a common-mode rejection of 35 kV/μs at VCM = 1500V, which ensures stable operation in noisy environments. The device also boasts a wide operating temperature range of -40°C to +100°C, enabling its use in harsh industrial settings.

The FOD8333R2V provides a range of integrated protections for enhanced reliability. Its under-voltage lockout (UVLO) with hysteresis ensures that the IGBT or MOSFET is only driven when the supply voltage is sufficient, thereby protecting the semiconductor switches from malfunctioning. The active Miller clamp feature prevents unwanted gate voltage spikes during the switching transient, which is crucial for preventing false triggering of the IGBT.

Designed with efficiency in mind, the FOD8333R2V offers a minimum creepage and clearance distance of 8 mm, which meets the requirements for reinforced insulation. Additionally, the device is certified to UL1577, CSA, and IEC/EN/DIN EN 60747-5-5 regulatory standards, ensuring its safety and reliability in various applications.

Whether you are designing a new power conversion system or upgrading an existing one, the FOD8333R2V from ON Semiconductor provides the performance, reliability, and quality that engineers need to create efficient and long-lasting solutions.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess