EN
  • EN
  • DE

V36SE12004NMFA

Part No V36SE12004NMFA
Manufacturer Delta Electronics
Catalog Electronic Wholesale
Description Delphi Series V36SE, 1/16th Brick DC/DC Power Modules: 18~75Vin, up to 50W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Delta Electronics
Win Source Part Number 1278952-V36SE12004NMFA
Manufacturer Homepage www.deltaww.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V36SE12004NMFA CAD Model

Description

The V36SE12004NMFA is a DC-DC converter module manufactured by Delta Electronics. It is designed to provide a stable and regulated DC output voltage from a DC input source. These modules are commonly used in a variety of applications to efficiently convert voltage levels and isolate sensitive circuits.

Applications:

  • Industrial Automation: Powering sensors, controllers, and communication interfaces within industrial control systems.
  • Telecommunications Equipment: Providing isolated power to telecom infrastructure components, such as routers, switches, and base stations.
  • Networking Devices: Supplying power to network interface cards (NICs), embedded systems, and other networking hardware.
  • Medical Devices: Delivering regulated power to sensitive medical equipment, ensuring reliable operation and patient safety.
  • Transportation Systems: Powering electronic control units (ECUs), display systems, and other onboard electronics in vehicles and trains.

Features:

  • High Efficiency: Designed for efficient power conversion, minimizing energy loss and heat generation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, providing flexibility in various power environments.
  • Isolated Output: Provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • Over-Voltage Protection: Protects the connected load from damage due to excessive output voltage.
  • Over-Current Protection: Limits the output current to prevent damage from overload conditions.
  • Short-Circuit Protection: Protects the module from damage in case of a short circuit on the output.
  • Compact Size: Designed for space-constrained applications, allowing for easy integration into existing systems.

Benefits:

  • Improved System Reliability: Provides stable and regulated power, enhancing the reliability of connected devices.
  • Enhanced Safety: Isolation features improve safety by preventing ground loops and reducing the risk of electrical shock.
  • Reduced Energy Consumption: High efficiency minimizes energy waste, lowering operating costs.
  • Simplified System Design: Wide input voltage range and integrated protection features simplify system design and reduce the need for external components.
  • Protection of Sensitive Circuits: Protects downstream components from voltage spikes, overcurrent conditions, and short circuits.

Additional Details: Typical specifications for these modules may include an input voltage range of 18-75VDC, an output voltage of 12VDC, and an output current of 4A. It often features remote on/off control. The module also commonly includes thermal shutdown protection, and is designed to meet various industry safety standards. Exact specifications can vary, so it is important to consult the datasheet for the specific model being used.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7941 $87.5882
4+ $35.9344 $143.7376
5+ $34.8105 $174.0525
7+ $33.6879 $235.8153
9+ $32.5652 $293.0868
12+ $29.1961 $350.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess