EN
  • EN
  • DE

CAT1026WI-28-GT3

Part No CAT1026WI-28-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.85V, Adj
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT1026
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSCAT1026WI-28-GT3,2156-CAT1026WI-28-GT3-OS
Standard Package 3,000
Win Source Part Number 1209957-CAT1026WI-28-GT3
Ultra Librarian 3D Model Ultra Librarian CAT1026WI-28-GT3 CAD Model

Description

ON Semiconductor CAT1026WI-28-GT3: A Robust Digital Supervisor IC

The ON Semiconductor CAT1026WI-28-GT3 is a highly reliable and versatile digital supervisor integrated circuit (IC) designed for monitoring voltage levels and system health in a wide range of electronic applications. This precision IC is an essential component for ensuring the correct operation of microprocessor systems by providing an effective power-on reset control, watchdog timer, and a serial EEPROM memory.

Key Features:

  • Voltage Monitoring: The CAT1026WI-28-GT3 offers precise monitoring of power supplies, with a factory-programmed threshold voltage of 2.8V, ensuring that your system operates within safe voltage levels.
  • Programmable Watchdog Timer: To prevent system hang-ups and malfunctions, the device comes with a programmable watchdog timer. This feature is critical for systems that require regular monitoring and a reliable reset mechanism.
  • Serial EEPROM Memory: With an integrated 2K-bit serial EEPROM, this IC provides non-volatile memory storage, which can be used to store configuration settings, calibration data, or any other application-specific information.
  • Low Power Consumption: Designed with power efficiency in mind, the CAT1026WI-28-GT3 consumes minimal power, making it suitable for battery-operated devices and applications where power conservation is crucial.
  • High Reliability: ON Semiconductor is known for its high-quality products, and the CAT1026WI-28-GT3 is built to meet stringent reliability standards, ensuring a long operational lifespan for the devices it monitors.

Applications:

The versatility of the CAT1026WI-28-GT3 makes it ideal for a variety of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Portable electronics
  • Smart appliances

Technical Specifications:

The CAT1026WI-28-GT3 operates over a wide temperature range and comes in a compact SOT-23 package, making it easy to integrate into your design. Its I²C serial interface allows for easy communication with microcontrollers and other digital systems, providing a reliable solution for system management and protection.

In conclusion, the ON Semiconductor CAT1026WI-28-GT3 is an indispensable component for designers looking to enhance the reliability and performance of their electronic systems. With its robust feature set and ON Semiconductor's commitment to quality, this digital supervisor IC stands out as a smart choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6989 $59.4065
205+ $0.5735 $117.5675
315+ $0.5556 $175.0140
430+ $0.5377 $231.2110
560+ $0.5198 $291.0880
745+ $0.4659 $347.0955
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
In Stock: 21,000 pieces Factory Stock: 21,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess