EN
  • EN
  • DE

AT27C4096-90PU

Part No AT27C4096-90PU
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 4M PARALLEL 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Access Time 90ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Style Through Hole
Manufacturer Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Part Number Series AT27C4096
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810888-AT27C4096-90PU
Ultra Librarian 3D Model Ultra Librarian AT27C4096-90PU CAD Model

Description

The AT27C4096-90PU is a high-performance 4-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) chip developed by Microchip Technology. It is designed to offer a reliable and durable storage solution for applications that require a stable and non-volatile memory source. This EPROM is particularly ideal for use in embedded systems, microcontroller applications, and various electronic devices where long-term data retention is crucial.

The device operates at a speed of 90 nanoseconds, providing quick access to stored data, which is essential for applications requiring fast read operations. The AT27C4096-90PU comes in a 40-pin DIP (Dual In-line Package), making it compatible with standard breadboards and sockets, thus facilitating easy integration into prototype designs as well as production units.

Key Features:

  • Memory Size: 4 Megabit (512K x 8)
  • Access Time: 90ns
  • Package Type: 40-pin DIP
  • Operating Voltage: 5V
  • Temperature Range: Industrial (-40°C to +85°C)
  • Programming Support: Supports industry-standard programming algorithms

The AT27C4096-90PU is programmed using industry-standard programming algorithms, which ensures compatibility with most EPROM programmers available on the market. This eases the process of programming the chip for custom applications. Additionally, the device's 5V operating voltage aligns with common logic levels used in digital circuits, reducing the need for level shifting.

Microchip Technology has designed the AT27C4096-90PU to withstand harsh industrial environments, with an operating temperature range of -40°C to +85°C. This robustness makes it suitable for deployment in outdoor applications and other settings where temperature variations are a concern.

Overall, the AT27C4096-90PU EPROM chip provides a dependable and easy-to-use solution for storing firmware, configuration parameters, or any other type of data that must remain unaltered and accessible over an extended period, even without power.

You May Also Be Interested in

STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 28-Pin PDIP W Tube / IC OTP 512KBIT 70NS 28DIP
Lowest to $11.6417
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
Atmel
IC OTP 256KBIT 70NS 32PLCC / EPROM OTP 256K-bit 32K x 8 70ns 32-Pin PLCC Tube
Lowest to $4.7519
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2517 $50.0136
20+ $5.1296 $102.5920
31+ $4.9693 $154.0483
42+ $4.8090 $201.9780
54+ $4.6487 $251.0298
72+ $4.1678 $300.0816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess