EN
  • EN
  • DE

M27C2001-55XF1

Part No M27C2001-55XF1
Manufacturer STMicroelectronics
Catalog EPROM
Description EPROM UV 2M-bit 256K x 8 55ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 55NS 32CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 2Mb (256K x 8)
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 32-CDIP (0.600", 15.24mm) Window
Manufacturer Package 32-CDIP Frit Seal with Window
Win Source Part Number 784901-M27C2001-55XF1
Popularity Medium
Supply and Demand Status Limited
Family Name M27C2001
Introduction Date April 01, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27C2001-55XF1 CAD Model

Description

The M27C2001-55XF1 is a high-speed 2 Mbit EPROM (Erasable Programmable Read-Only Memory) developed by STMicroelectronics, a leader in the semiconductor industry. This memory device offers a vast storage capacity suitable for applications that require data or code storage, such as embedded systems, automotive electronics, and industrial control systems.

Key Features

  • Memory Size: The device provides a storage capacity of 2 Megabits, organized as 256K x 8 bits, allowing for efficient storage of large code bases and data sets.
  • Access Time: With an access time of 55ns (nanoseconds), the M27C2001-55XF1 ensures quick data retrieval, which is critical for high-performance computing tasks.
  • Package: Enclosed in a 32-pin CerDIP (Ceramic Dual In-line Package), the product is designed for robustness and longevity in harsh environments.
  • Single 5V Power Supply: The device operates on a single 5V power supply, simplifying the power design for the system and ensuring compatibility with a wide range of electronic circuits.
  • Programming Voltage: The EPROM can be electrically programmed with a 12.5V programming voltage, which is standard for EPROM technologies.
  • Temperature Range: It operates within a temperature range of -40°C to +125°C, making it suitable for use in extreme conditions and meeting the demands of various industrial applications.

Applications

The versatility of the M27C2001-55XF1 makes it an ideal choice for a broad array of applications, including:

  • Embedded systems that require a reliable non-volatile memory solution.
  • Automotive electronics where durability and performance are paramount.
  • Industrial control systems that operate in challenging environmental conditions.
  • Telecommunication infrastructure that demands high-speed data access.
  • Medical devices requiring long-term data retention and quick data access.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the M27C2001-55XF1 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the highest industry standards for performance and durability.

You May Also Be Interested in

STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
Atmel
8-Megabit 1M x 8 UV Erasable CMOS EPROM / EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP
Lowest to $9.0621
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 120NS 32CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP / EPROM UV 4M-bit 512K x 8 100ns 32-Pin CFDIPW Tube
Lowest to $7.5583
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess