Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Bulk
Core Processor e200z4d, e200z0h
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 27x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Part Number Series SPC5646
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812570-SPC5646CCF0MLU1
Ultra Librarian 3D Model Ultra Librarian SPC5646CCF0MLU1 CAD Model

Description

The NXP SPC5646CCF0MLU1 is a cutting-edge microcontroller that belongs to the MPC56xx family, designed specifically for automotive and industrial applications requiring high levels of performance, reliability, and efficiency. This powerful microcontroller is built on Power Architecture technology, which is renowned for its exceptional processing capabilities.

Key Features:

  • Core: The SPC5646CCF0MLU1 boasts a dual-core configuration with a 32-bit Power Architecture e200z4d and e200z0h cores, enabling simultaneous parallel processing and optimal efficiency.
  • Memory: It comes equipped with 1.5MB of embedded flash memory and 128KB of RAM, providing ample space for complex applications and data handling.
  • Frequency: The microcontroller operates at a frequency of up to 120MHz, delivering high-speed performance for compute-intensive tasks.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, this device is designed to withstand extreme conditions, making it ideal for harsh automotive environments.
  • Advanced Timer: The inclusion of a Motor Control Timer, alongside multiple general-purpose timers, ensures precise control for a variety of timing and PWM applications.
  • Connectivity: A range of communication interfaces, including CAN, LIN, and FlexRay, provide versatile options for networking and data exchange.
  • Analog-to-Digital Converters (ADCs): Multiple 12-bit ADCs with a total of 64 channels offer accurate and efficient analog signal conversion.
  • Enhanced Safety Features: The microcontroller is designed with integrated safety features to meet the stringent requirements of automotive safety standards such as ISO 26262.

Applications:

The robust design and advanced features of the SPC5646CCF0MLU1 make it an excellent choice for a wide range of applications, including engine management systems, transmission control units, electric power steering, chassis and safety systems, and various industrial control systems.

Quality and Reliability:

NXP's commitment to quality ensures that the SPC5646CCF0MLU1 microcontroller meets the highest industry standards for reliability and performance. Its robust design is tailored to deliver consistent operation over the product's lifespan, even in the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention