EN
  • EN
  • DE

AT27C512R-70JU-T

Part No AT27C512R-70JU-T
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 512KBIT 70NS 32PLCC / EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 768927-AT27C512R-70JU-T
Popularity Medium
Supply and Demand Status Limited
Family Name AT27C512R
Introduction Date May 15, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27C512R-70JU-T CAD Model

Description

Microchip Technology AT27C512R-70JU-T EEPROM

The AT27C512R-70JU-T is a high-performance 512K (64K x 8) One-Time Programmable (OTP) Read-Only Memory (ROM) integrated circuit brought to you by Microchip Technology. This device is designed to offer a flexible and cost-effective solution for read-only storage applications where reliable and low-power data retention is critical.

Featuring a fast access time of 70 nanoseconds, the AT27C512R-70JU-T ensures swift data retrieval, making it an excellent choice for high-speed microprocessor systems. Its one-time programmable feature allows it to be programmed with a user's specific data set and then permanently set to read-only, which is ideal for firmware storage, boot code, and other applications where the code is not expected to change.

This EEPROM comes in a sturdy 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its reliability and durability in a wide range of environmental conditions. The package type, denoted by the 'JU' suffix in the product code, is suitable for surface mounting, which makes it easy to integrate into various PCB designs.

The device operates across a wide voltage range of 4.5V to 5.5V, accommodating standard 5V digital systems and ensuring compatibility with most microcontrollers and digital systems. Additionally, the low-power consumption of the AT27C512R-70JU-T makes it an energy-efficient choice for battery-powered devices.

Microchip Technology's commitment to quality means that users can expect a high level of reliability and performance from the AT27C512R-70JU-T. With its OTP feature, fast access time, and robust packaging, this EEPROM is an excellent solution for designers looking to incorporate a non-volatile memory component into their systems without the overhead of write capabilities.

Whether you're working on a new design or updating an existing system, the AT27C512R-70JU-T offers the quality, performance, and ease of use expected from a leading semiconductor manufacturer like Microchip Technology.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 4MBIT 150NS 32CDIP
Lowest to $4.3224
Macronix
2M-BIT [256Kx8/128x16] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP
Need more? Email Us
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Lowest to $8.4049
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 100NS 32CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $6.6262

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8643 $52.7787
21+ $4.8118 $101.0478
33+ $4.6614 $153.8262
45+ $4.5110 $202.9950
58+ $4.3607 $252.9206
77+ $3.9096 $301.0392
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess