Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Ballast Controller
Frequency 57kHz to 78kHz
Supply Voltage - Operating 4.5 V to 24 V
Operating Supply Current 6mA
Dimming No
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 126361-UC3872DWTR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian UC3872DWTR CAD Model

Description

The UC3872DWTR from Texas Instruments is an advanced phase-shifted PWM controller designed for high-efficiency, high-power applications. This integrated circuit is engineered to provide precise control for full-bridge power topologies, particularly in resonant mode power supplies. It is a key component in applications requiring zero voltage switching (ZVS) to minimize switching losses and enhance overall system efficiency.

Key Features:

  • Adaptive Delay Set: The UC3872DWTR comes with an adaptive delay set feature that ensures optimal timing for transitions, thereby reducing stress on the power devices and improving the reliability of the system.
  • Programmable Frequency: It offers a programmable switching frequency up to 1MHz, which allows for flexibility in design and the use of smaller, more efficient components.
  • High Current Drive Capability: With its robust output drivers, the controller can handle high current levels, making it suitable for driving large power MOSFETs or IGBTs directly.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the controller operates only when the supply voltage is within an acceptable range, preventing damage to the circuit under low voltage conditions.

Applications:

The UC3872DWTR is ideal for a wide range of high-power applications, including:

  • Industrial power supplies
  • Telecommunications equipment
  • Uninterruptible power supplies (UPS)
  • Electric vehicle charging stations
  • Welding equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the UC3872DWTR is no exception. It is manufactured under strict quality control standards and is designed to meet the rigorous demands of industrial and commercial applications. With its advanced features and reliable performance, the UC3872DWTR is an excellent choice for designers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

Supertex, Inc
High Voltage EL Lamp Driver
Need more? Email Us
ECAD model for HV830LG
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Need more? Email Us
ECAD model for UBA2021P/N2,112
Microchip Technology
Dimmable, Low Noise, Dual EL Lamp Driver | IC LED DRIVER DIMMABLE 16WQFN
Need more? Email Us
ECAD model for HV861K7-G
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC2872Q
NXP / Nexperia
Half-bridge power IC family for CFL lamps
Lowest to $1.2263
ECAD model for UBA2211BT
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.4463
ECAD model for IR2161PBF
Linear Technology
IC CTRLR CCFL SGL/MULT HP 16SSOP
Lowest to $11.4948
ECAD model for LT1768CGN#TRPBF
Microchip Technology
Low Noise 180Vp-p EL Driver | IC DRIVER LN 180VP-P EL 8-MSOP
Lowest to $3.9970
ECAD model for MIC4830YMM
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
ECAD model for MIC4830YML TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention