Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Access Time 80ns
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 32-CDIP Window
Supplier Device Package 32-CDIP Frit Seal with Window
Family Part Number M27W201
Manufacturer Pack Quantity 12
MSL Level 3 (168 Hours)
Win Source Part Number 1210172-M27W201-80F6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27W201-80F6 CAD Model

Description

The M27W201-80F6 is a high-speed 2 Mbit (256Kb x8) EEPROM memory module from STMicroelectronics, renowned for its reliability and performance in a wide array of electronic applications. This non-volatile memory chip is ideal for applications where data must be stored and retrieved even after power is turned off. It operates at a voltage range of 4.5V to 5.5V, making it compatible with many microcontroller systems.

Key Features

  • Memory Size: 2 Mbit (256Kb x8)
  • Access Time: 80ns, enabling quick read operations.
  • Programming Voltage: 12.75V ± 0.25V for reliable data storage.
  • Operating Temperature Range: -40°C to +125°C, suitable for harsh environments.
  • Package: FDIP24 (Window Ceramic Frit-Seal Package), providing robust physical protection and reliability.
  • Technology: Utilizes reliable CMOS technology.

Applications

The versatility of the M27W201-80F6 EEPROM makes it an excellent choice for a variety of applications, including:

  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Medical equipment

Programming and Erasure

The M27W201-80F6 can be programmed and erased one byte at a time, giving designers flexibility in updating memory contents without the need for a full chip erase. Its erasure method is exposure to ultraviolet (UV) light, which allows for the complete erasure of memory, making the device reusable and ideal for prototyping and development phases.

Quality and Reliability

STMicroelectronics ensures that the M27W201-80F6 EEPROM meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control measures, guaranteeing performance in the most demanding conditions. It is a testament to STMicroelectronics' commitment to providing industry-leading memory solutions.

You May Also Be Interested in

Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C2000PC-12
Macronix
1M-BIT [128K x 8] CMOS EPROM
Lowest to $5.5208
ECAD model for MX27C1000QC-15
Microchip Technology
4-Megabit 512K x 8 OTP EPROM | IC EPROM 4M PARALLEL 32PLCC
Need more? Email Us
ECAD model for AT27C040-15JC
Amd
512 Kilobit (64 K x 8-Bit) CMOS EPROM / EPROM UV 512K-bit 64K x 8 200ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C512-200DC
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C128-200DC
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C256B-12C6
STMicroelectronics
EPROM UV 16M-bit 1M x 16/2M x 8 100ns 42-Pin CFDIPW / IC EPROM UV 16MBIT 100NS 42CDIP
Need more? Email Us
ECAD model for M27C160-100F1
Atmel
256K 32Kx8 Erasable CMOS EPROM
Need more? Email Us
ECAD model for AT27C256R-15KC
Amd
EPROM OTP 1M-bit 128K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C010-150JC

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention