EN
  • EN
  • DE

AT27BV010-12VC

Part No AT27BV010-12VC
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 1MBIT PARALLEL 32VSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 120 ns 32-VSOP
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 32-TFSOP (0.488", 12.40mm Width)
Case / Package 32-VSOP
Family Name AT27BV010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 208
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862081-AT27BV010-12VC
Ultra Librarian 3D Model Ultra Librarian AT27BV010-12VC CAD Model

Description

Microchip Technology AT27BV010-12VC - High-Performance EEPROM

The AT27BV010-12VC from Microchip Technology is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a robust storage solution for a wide range of applications. This particular model is renowned for its high reliability and low-power consumption, making it an ideal choice for portable and power-sensitive devices.

With a storage capacity of 1 Megabit, the AT27BV010-12VC is capable of handling complex data storage requirements. It operates at a standard voltage of 2.7V to 3.6V, which allows for efficient power management in battery-operated devices. The access time of 120ns ensures swift data retrieval, contributing to the overall performance and responsiveness of the system it is integrated into.

The AT27BV010-12VC is packaged in a 32-lead, 8x14mm VSOP (Very Small Outline Package), which is both space-saving and conducive to streamlined PCB (Printed Circuit Board) design. This form factor is particularly beneficial for applications where board space is at a premium, such as in mobile devices and wearable technology.

This EEPROM device supports a temperature range of -40°C to +85°C, making it resilient and reliable across various environmental conditions. Its endurance and data retention capabilities are testament to Microchip Technology's commitment to quality and durability. The AT27BV010-12VC has an industry-standard page size for EEPROM, which simplifies the memory management and integration process for engineers and developers.

The AT27BV010-12VC also features a low-power standby mode, further reducing power consumption when the device is not actively being accessed. This feature is crucial for extending the battery life of the end product. With its parallel interface, the device allows for easy integration with most microcontrollers and processors, providing a flexible solution for both new designs and legacy systems in need of an upgrade.

In summary, the AT27BV010-12VC from Microchip Technology is a high-quality, low-power EEPROM that offers excellent performance for applications requiring reliable and efficient non-volatile memory storage.

You May Also Be Interested in

Winbond Electronics
64K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
Fairchild/ON Semiconductor
IC EPROM UV 256KBIT 120NS 28CDIP
Need more? Email Us
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Lowest to $10.4453
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Lowest to $8.4049
STMicroelectronics
IC EPROM UV 8MBIT 90NS 32CDIP
Lowest to $11.4680
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 150NS 32CDIP
Lowest to $4.3224

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess