EN
  • EN
  • DE

TPS3707-33DG4

Part No TPS3707-33DG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description PROCESSOR SUPERVISORY CIRCUITS WITH POWER-FAIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1272386-TPS3707-33DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3707-33
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS3707-33DG4 CAD Model

Description

Product Overview: TPS3707-33DG4

The TPS3707-33DG4 is a high-precision supply voltage supervisor designed and manufactured by the renowned electronics company, Texas Instruments. This device is specifically engineered to provide a reliable monitoring solution for systems that require a highly accurate reset signal for microcontrollers (MCUs) and microprocessors (MPUs), ensuring proper system boot-up and operation under various conditions.

Key Features

  • Voltage Supervision: The TPS3707-33DG4 offers precise supervision of fixed 3.3V supply voltages, which is critical for maintaining the integrity of digital systems.
  • Reset Time Delay: It includes a programmable time delay for the reset signal, allowing designers to tailor the reset timing to the specific needs of their application.
  • Low Power Consumption: With its low quiescent current, this supervisor is an excellent choice for power-sensitive applications.
  • High Accuracy: The device boasts a high threshold accuracy of ±1.5%, which is essential for reliable operation in precision applications.
  • Wide Operating Temperature: It functions effectively across a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The TPS3707-33DG4 is versatile and can be used in a variety of applications, including:

  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Networking Equipment
  • Telecommunications Infrastructure

Package and Availability

This supervisor is available in an 8-pin small outline integrated circuit (SOIC) package, which is widely used and preferred for its ease of soldering and heat dissipation properties. The part number TPS3707-33DG4 denotes the specific configuration and packaging of the device.

For designers and engineers looking to integrate a robust power management solution, the TPS3707-33DG4 from Texas Instruments represents a reliable and precise option, ensuring system stability and performance.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6505 $52.0400
165+ $0.6094 $100.5510
255+ $0.5888 $150.1440
370+ $0.5476 $202.6120
475+ $0.5270 $250.3250
595+ $0.5065 $301.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,260 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess