EN
  • EN
  • DE

HH-3465

Part No HH-3465
Manufacturer Bud Industries
Catalog Boxes
Description BOX ABS BLACK 2.5"L X 1.63"W / Access Grabber Black Style D Flush
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Bud Industries
Series Grabbers Style D
Container Type Box
Dimension 2.500" L x 1.630" W (63.50mm x 41.40mm)
Height 0.800" (20.32mm)
Area (L x W) 4.08" (26.3cm)
Design Hand Held, Split Sides
Material Plastic, ABS
Color Black
Material Flammability Rating UL94 V-0
Weight 0.8 lb (362.87g)
Win Source Part Number 769441-HH-3465
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 05, 2006
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian HH-3465 CAD Model

Description

This electronic component is a black Grabbers Style D box that has a Win Source Part Number of 769441-HH-3465.

  • Manufacturer: Bud Industries
  • Category: Boxes, Enclosures, Racks
  • Material: Plastic, ABS
  • Material Flammability Rating: UL94 V-0
  • Design: Hand-held with Split Sides
  • Market Popularity: Medium
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2025

You May Also Be Interested in

Hammond Manufacturing
BOX STEEL GRAY 36"L X 42"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 42"L X 31.38"W / Single Door Disconnect Enclosures
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 30"L X 20"W
Lowest to $0.2968
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 17.95"LX15.95"W
Need more? Email Us
Bud Industries
BOX ABS BLACK 2.08" X 1.28" 10PC
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 20"W
Need more? Email Us
Bud Industries
BOX ABS GRAY 7.86"L X 5.9"W
Lowest to $23.4883
Hammond Manufacturing
BOX ALUM BLACK 8.66"L X 6.5"W
Need more? Email Us
Bud Industries
CABINET ALUM GRAY 12"L X 8.13"W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess